Process Sensing Technologies USA Binary Gas Analyzer for Hydrogen Cooled Generators - XTC601 HCG hydrocooled

Description
A multi-map binary gas analyzer designed specifically for the measurement of gas mixes present during the operation and maintenance of hydrogen cooled electricity generators. The primary measurement is hydrogen (H2) purity, with air as the background gas. The second measurement is monitoring hydrogen in carbon dioxide (CO2) during system purging, and finally carbon dioxide/air during maintenance. The analyzer is suitable for general purpose or hazardous areas and uses non-depleting sensor technology for minimal cost of ownership. Features: Suitable for use in ATEX, IECEx, TC TR Ex & cCSAus certified Hazardous Areas Monitors all three phases of hydrogen cooled electricity generators - normal running, purging and maintenance Remotely change the measurement phase to match your maintenance schedule Range indication via 4-20 mA output Touch-screen display allows calibration or adjustment without the need for a hot works permit Compact and rugged design with an EExd enclosure IP66 rated enclosure Low cost of ownership due to minimal maintenanceApplicati ons: Measuring the binary gas mixes present during the operation and maintenance of hydrogen cooled electricity generators
Description
A multi-map binary gas analyzer designed specifically for the measurement of gas mixes present during the operation and maintenance of hydrogen cooled electricity generators. The primary measurement is hydrogen (H2) purity, with air as the background gas. The second measurement is monitoring hydrogen in carbon dioxide (CO2) during system purging, and finally carbon dioxide/air during maintenance. The analyzer is suitable for general purpose or hazardous areas and uses non-depleting sensor technology for minimal cost of ownership. Features: Suitable for use in ATEX, IECEx, TC TR Ex & cCSAus certified Hazardous Areas Monitors all three phases of hydrogen cooled electricity generators - normal running, purging and maintenance Remotely change the measurement phase to match your maintenance schedule Range indication via 4-20 mA output Touch-screen display allows calibration or adjustment without the need for a hot works permit Compact and rugged design with an EExd enclosure IP66 rated enclosure Low cost of ownership due to minimal maintenanceApplicati ons: Measuring the binary gas mixes present during the operation and maintenance of hydrogen cooled electricity generators

Suppliers

Company
Product
Description
Supplier Links
Binary Gas Analyzer for Hydrogen Cooled Generators - XTC601 HCG - hydrocooled - Process Sensing Technologies USA
Hauppauge, NY, United States
Binary Gas Analyzer for Hydrogen Cooled Generators - XTC601 HCG
hydrocooled
Binary Gas Analyzer for Hydrogen Cooled Generators - XTC601 HCG hydrocooled
A multi-map binary gas analyzer designed specifically for the measurement of gas mixes present during the operation and maintenance of hydrogen cooled electricity generators. The primary measurement is hydrogen (H2) purity, with air as the background gas. The second measurement is monitoring hydrogen in carbon dioxide (CO2) during system purging, and finally carbon dioxide/air during maintenance. The analyzer is suitable for general purpose or hazardous areas and uses non-depleting sensor technology for minimal cost of ownership. Features: Suitable for use in ATEX, IECEx, TC TR Ex & cCSAus certified Hazardous Areas Monitors all three phases of hydrogen cooled electricity generators - normal running, purging and maintenance Remotely change the measurement phase to match your maintenance schedule Range indication via 4-20 mA output Touch-screen display allows calibration or adjustment without the need for a hot works permit Compact and rugged design with an EExd enclosure IP66 rated enclosure Low cost of ownership due to minimal maintenanceApplicati ons: Measuring the binary gas mixes present during the operation and maintenance of hydrogen cooled electricity generators

A multi-map binary gas analyzer designed specifically for the measurement of gas mixes present during the operation and maintenance of hydrogen cooled electricity generators. The primary measurement is hydrogen (H2) purity, with air as the background gas. The second measurement is monitoring hydrogen in carbon dioxide (CO2) during system purging, and finally carbon dioxide/air during maintenance. The analyzer is suitable for general purpose or hazardous areas and uses non-depleting sensor technology for minimal cost of ownership.

Features:

  • Suitable for use in ATEX, IECEx, TC TR Ex & cCSAus certified Hazardous Areas
  • Monitors all three phases of hydrogen cooled electricity generators - normal running, purging and maintenance
  • Remotely change the measurement phase to match your maintenance schedule
  • Range indication via 4-20 mA output
  • Touch-screen display allows calibration or adjustment without the need for a hot works permit
  • Compact and rugged design with an EExd enclosure
  • IP66 rated enclosure
  • Low cost of ownership due to minimal maintenanceApplications:
  • Measuring the binary gas mixes present during the operation and maintenance of hydrogen cooled electricity generators
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number hydrocooled
Product Name Binary Gas Analyzer for Hydrogen Cooled Generators - XTC601 HCG
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Air Quality Monitors - 1469079 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
Carbon Monoxide Detector - Millwatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details