Process Sensing Technologies USA Medical Gas Analyzer - Ntron MoGas MO2GA93-1

Description
The MoGas Medical gas analyzer range is a wall or surface mounting instrument designed for use on Medical Oxygen Generation systems for checking the purity of the Oxygen produced. The MO2GA93 range is specifically designed for Medical Oxygen Generation systems producing Oxygen at 93% Volume, and is designed to monitor the Oxygen produced. The unit is fitted with Oxygen, Carbon Dioxide, Carbon Monoxide and Dewpoint Sensors for simultaneous monitoring of the measured Oxygen stream, and includes Flow and Regulatory control. Features: Simply to install and easy to operate Large backlit LCD display Environmental protection rating to IP65 Optional inbuilt audible and visual alarms Programmable O2, CO2 and CO alarms output Two isolated 4-20Ma analogue outputs Zirconia oxygen sensor Infrared CO2 sensor Electrochemical CO sensor
Description
The MoGas Medical gas analyzer range is a wall or surface mounting instrument designed for use on Medical Oxygen Generation systems for checking the purity of the Oxygen produced. The MO2GA93 range is specifically designed for Medical Oxygen Generation systems producing Oxygen at 93% Volume, and is designed to monitor the Oxygen produced. The unit is fitted with Oxygen, Carbon Dioxide, Carbon Monoxide and Dewpoint Sensors for simultaneous monitoring of the measured Oxygen stream, and includes Flow and Regulatory control. Features: Simply to install and easy to operate Large backlit LCD display Environmental protection rating to IP65 Optional inbuilt audible and visual alarms Programmable O2, CO2 and CO alarms output Two isolated 4-20Ma analogue outputs Zirconia oxygen sensor Infrared CO2 sensor Electrochemical CO sensor

Suppliers

Company
Product
Description
Supplier Links
Medical Gas Analyzer - Ntron MoGas - MO2GA93-1 - Process Sensing Technologies USA
Hauppauge, NY, United States
Medical Gas Analyzer - Ntron MoGas
MO2GA93-1
Medical Gas Analyzer - Ntron MoGas MO2GA93-1
The MoGas Medical gas analyzer range is a wall or surface mounting instrument designed for use on Medical Oxygen Generation systems for checking the purity of the Oxygen produced. The MO2GA93 range is specifically designed for Medical Oxygen Generation systems producing Oxygen at 93% Volume, and is designed to monitor the Oxygen produced. The unit is fitted with Oxygen, Carbon Dioxide, Carbon Monoxide and Dewpoint Sensors for simultaneous monitoring of the measured Oxygen stream, and includes Flow and Regulatory control. Features: Simply to install and easy to operate Large backlit LCD display Environmental protection rating to IP65 Optional inbuilt audible and visual alarms Programmable O2, CO2 and CO alarms output Two isolated 4-20Ma analogue outputs Zirconia oxygen sensor Infrared CO2 sensor Electrochemical CO sensor

The MoGas Medical gas analyzer range is a wall or surface mounting instrument designed for use on Medical Oxygen Generation systems for checking the purity of the Oxygen produced. The MO2GA93 range is specifically designed for Medical Oxygen Generation systems producing Oxygen at 93% Volume, and is designed to monitor the Oxygen produced. The unit is fitted with Oxygen, Carbon Dioxide, Carbon Monoxide and Dewpoint Sensors for simultaneous monitoring of the measured Oxygen stream, and includes Flow and Regulatory control.

Features:

  • Simply to install and easy to operate
  • Large backlit LCD display
  • Environmental protection rating to IP65
  • Optional inbuilt audible and visual alarms
  • Programmable O2, CO2 and CO alarms output
  • Two isolated 4-20Ma analogue outputs
  • Zirconia oxygen sensor
  • Infrared CO2 sensor
  • Electrochemical CO sensor
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number MO2GA93-1
Product Name Medical Gas Analyzer - Ntron MoGas
Measurement Type %Volume; Trace
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details
Air Quality Monitors - 2097636 - RS Components, Ltd.
Specs
Display Digital
Operating Temperature 122 F (50 C)
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details