Process Sensing Technologies USA Oxygen Analyzer - Ntron Microx Microx-OA

Description
The Microx is a compact oxygen analyzer that has a remote sensor and three display module mounting options. It utilizes zirconia or electrochemical technology to give a reliable measurement of oxygen concentration. The zirconia sensor offers fast response time and a long service life with virtually no drift, whilst the electrochemical sensor allows measurement in background gases containing hydrocarbons. The minimum output range of 0 to 100ppm is ideal for nitrogen generation or glove box monitoring. The Microx analyzer can also be supplied with measuring ranges up to 0 to 96% O2 for oxygen concentrators. The flexibility is further enhanced by different mounting options and multiple sensor types Features: Zirconia or electrochemical sensor technology options 0 to 100ppm, 0 to 1,000ppm, 0 to 25%, 0 to 96% O2 Gas connections via KF40 or Flow-through housing (with/without orifice) M16 Threaded Din rail / Panel / Wall mounting options 3 configurable alarm relays RS 232 Modbus protocol LCD + 4 button HMI
Description
The Microx is a compact oxygen analyzer that has a remote sensor and three display module mounting options. It utilizes zirconia or electrochemical technology to give a reliable measurement of oxygen concentration. The zirconia sensor offers fast response time and a long service life with virtually no drift, whilst the electrochemical sensor allows measurement in background gases containing hydrocarbons. The minimum output range of 0 to 100ppm is ideal for nitrogen generation or glove box monitoring. The Microx analyzer can also be supplied with measuring ranges up to 0 to 96% O2 for oxygen concentrators. The flexibility is further enhanced by different mounting options and multiple sensor types Features: Zirconia or electrochemical sensor technology options 0 to 100ppm, 0 to 1,000ppm, 0 to 25%, 0 to 96% O2 Gas connections via KF40 or Flow-through housing (with/without orifice) M16 Threaded Din rail / Panel / Wall mounting options 3 configurable alarm relays RS 232 Modbus protocol LCD + 4 button HMI

Suppliers

Company
Product
Description
Supplier Links
Oxygen Analyzer - Ntron Microx - Microx-OA - Process Sensing Technologies USA
Hauppauge, NY, United States
Oxygen Analyzer - Ntron Microx
Microx-OA
Oxygen Analyzer - Ntron Microx Microx-OA
The Microx is a compact oxygen analyzer that has a remote sensor and three display module mounting options. It utilizes zirconia or electrochemical technology to give a reliable measurement of oxygen concentration. The zirconia sensor offers fast response time and a long service life with virtually no drift, whilst the electrochemical sensor allows measurement in background gases containing hydrocarbons. The minimum output range of 0 to 100ppm is ideal for nitrogen generation or glove box monitoring. The Microx analyzer can also be supplied with measuring ranges up to 0 to 96% O2 for oxygen concentrators. The flexibility is further enhanced by different mounting options and multiple sensor types Features: Zirconia or electrochemical sensor technology options 0 to 100ppm, 0 to 1,000ppm, 0 to 25%, 0 to 96% O2 Gas connections via KF40 or Flow-through housing (with/without orifice) M16 Threaded Din rail / Panel / Wall mounting options 3 configurable alarm relays RS 232 Modbus protocol LCD + 4 button HMI

The Microx is a compact oxygen analyzer that has a remote sensor and three display module mounting options. It utilizes zirconia or electrochemical technology to give a reliable measurement of oxygen concentration. The zirconia sensor offers fast response time and a long service life with virtually no drift, whilst the electrochemical sensor allows measurement in background gases containing hydrocarbons.

The minimum output range of 0 to 100ppm is ideal for nitrogen generation or glove box monitoring. The Microx analyzer can also be supplied with measuring ranges up to 0 to 96% O2 for oxygen concentrators. The flexibility is further enhanced by different mounting options and multiple sensor types

Features:

  • Zirconia or electrochemical sensor technology options
  • 0 to 100ppm, 0 to 1,000ppm, 0 to 25%, 0 to 96% O2
  • Gas connections via KF40 or Flow-through housing (with/without orifice) M16 Threaded
  • Din rail / Panel / Wall mounting options
  • 3 configurable alarm relays
  • RS 232 Modbus protocol
  • LCD + 4 button HMI
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number Microx-OA
Product Name Oxygen Analyzer - Ntron Microx
Measurement Type %Volume; Trace
Display Digital
Features Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details