Process Sensing Technologies USA Datasheets for Humidity Transmitters
Humidity transmitters provide electrical outputs that are proportional to humidity inputs. They measure variables such as relative humidity, absolute humidity, specific humidity, moisture content, dew point, temperature, and pressure.
Humidity Transmitters: Learn more
| Product Name | Notes |
|---|---|
| A cost-effective moisture transmitter designed to continuously monitor the performance of the compressed air dryers on railway rolling stock to ensure the safety and efficiency of braking and other systems. | |
| Applications: HVAC applications Food and pharmaceutical industries Printing and paper industries Meteorology Agriculture Archaeology Humidity and Temperature Measurement in Cheese Production Controlled Atmosphere Monitoring Coating Process Optimization | |
| The Easidew 34 is a dew-point transmitter with a 3/4” process connection. Designed for use in industrial conditions, it has a wide measurement range from -110 to + 20 °C... | |
| The Easidew I.S. (intrinsically safe) is designed to measure trace moisture and water dew-point in hazardous area applications. It is certified for measuring trace moisture in flammable or explosive gases... | |
| The Easidew PRO I.S. intrinsically safe dew-point transmitter measures moisture in demanding process and refinery applications in either gases or non-polar liquids. It offers a wide measurement range of –110... | |
| The Easidew PRO XP moisture transmitter is an explosion-proof dew-point transmitter for trace moisture measurements in gases or liquids in hazardous areas. It is certified by ATEX, CQPSUS... | |
| The Easidew sensor is a moisture meter that measures both dew point and moisture content. It is simple to install as it is available with a wide range of process... | |
| The HygroFlex1 series contains inexpensive HVAC transmitters for relative humidity and temperature measurement. The devices are equipped with the Rotronic tried-and-tested Hygromer® IN-1sensor and boast unbeatable value for money. Features:... | |
| The HygroFlex3 series is ideal for all applications where good accuracy measurement of humidity and temperature is of critical importance. The transmitters can be used in a wide range of... | |
| The HygroFlex5 series and HygroFlex 8 series is compatible with HC2A probes which offers a high variety in temperature ranges, accuracy and body types. This device generation also boasts a... | |
| The Rotronic HygroFlex5-EX series consists of two-channel transmitters for the exact measurement of humidity and temperature in explosive atmospheres. This device conforms to the latest international standards. The robust aluminium... | |
| The SF52 dew-point transmitter is a simple, cost effective moisture sensor designed for use in harsh industrial dryer applications. It is reliable and tough enough to withstand the high temperatures... | |
| The XB OEM transmitter consists of a cable pps probe and PCB without housing. Thanks to its compact size, high accuracy and various selection possibilities, the transmitter can be adapted... |