Process Sensing Technologies USA Thermo-Paramagnetic Oxygen Analyzer - Michell XTP501 XTP501series

Description
A lightweight oxygen analyzer or transmitter for cost-effective quality control in safe area applications, such as monitoring oxygen purity. Using Michell’s tried and tested Thermo-Paramagnetic oxygen sensing technology the XTP501 has no consumable parts to replace and offers users an extremely low cost of ownership due to minimal maintenance needs. Features: Compact, lightweight and easy to install Intuitive user interface Tough IP55 housing Low cost of ownership due to minimal maintenance Measurement ranges from 0 to 1% up to 0 to 25% O2 and 20/80/90-100% O2 Accuracy of better than ±1% full scale 2 x 4–20 mA outputs and MODBUS RTU over RS485 protocol as standard
Description
A lightweight oxygen analyzer or transmitter for cost-effective quality control in safe area applications, such as monitoring oxygen purity. Using Michell’s tried and tested Thermo-Paramagnetic oxygen sensing technology the XTP501 has no consumable parts to replace and offers users an extremely low cost of ownership due to minimal maintenance needs. Features: Compact, lightweight and easy to install Intuitive user interface Tough IP55 housing Low cost of ownership due to minimal maintenance Measurement ranges from 0 to 1% up to 0 to 25% O2 and 20/80/90-100% O2 Accuracy of better than ±1% full scale 2 x 4–20 mA outputs and MODBUS RTU over RS485 protocol as standard

Suppliers

Company
Product
Description
Supplier Links
Thermo-Paramagnetic Oxygen Analyzer - Michell XTP501 - XTP501series - Process Sensing Technologies USA
Hauppauge, NY, United States
Thermo-Paramagnetic Oxygen Analyzer - Michell XTP501
XTP501series
Thermo-Paramagnetic Oxygen Analyzer - Michell XTP501 XTP501series
A lightweight oxygen analyzer or transmitter for cost-effective quality control in safe area applications, such as monitoring oxygen purity. Using Michell’s tried and tested Thermo-Paramagnetic oxygen sensing technology the XTP501 has no consumable parts to replace and offers users an extremely low cost of ownership due to minimal maintenance needs. Features: Compact, lightweight and easy to install Intuitive user interface Tough IP55 housing Low cost of ownership due to minimal maintenance Measurement ranges from 0 to 1% up to 0 to 25% O2 and 20/80/90-100% O2 Accuracy of better than ±1% full scale 2 x 4–20 mA outputs and MODBUS RTU over RS485 protocol as standard

A lightweight oxygen analyzer or transmitter for cost-effective quality control in safe area applications, such as monitoring oxygen purity. Using Michell’s tried and tested Thermo-Paramagnetic oxygen sensing technology the XTP501 has no consumable parts to replace and offers users an extremely low cost of ownership due to minimal maintenance needs.

Features:

  • Compact, lightweight and easy to install
  • Intuitive user interface
  • Tough IP55 housing
  • Low cost of ownership due to minimal maintenance
  • Measurement ranges from 0 to 1% up to 0 to 25% O2 and 20/80/90-100% O2
  • Accuracy of better than ±1% full scale
  • 2 x 4–20 mA outputs and MODBUS RTU over RS485 protocol as standard
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number XTP501series
Product Name Thermo-Paramagnetic Oxygen Analyzer - Michell XTP501
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Air Quality Monitors - 2121726 - RS Components, Ltd.
Specs
Operating Temperature 122 F (50 C)
Operating Humidity 90 %
View Details
TDI Dose Estimator [D2755-0210] -  - DOD Technologies Inc.
Specs
Features Audible or Visual Alarms
Mounting Type Portable
Sensor Technology Colorimetric
View Details
Portable Gas Monitor - ALTAIR® Pro Single-Gas Detector - MSA Safety
Specs
Measurement Type %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; NH3; (0-100 ppm); CO; (0-1500 ppm); Cl2; (0-20 ppm); ClO2; (0-1.00 ppm); HCN; (0-30 ppm); H2S; (0-200 ppm); NO2; (0-20 ppm); O2; (0-25% by vol); PH3; (0-5 ppm); SO2; (0-20 ppm)
View Details
Compact Type Gas Analyzer - ZSVS Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Confined Space Entry
Gas Types NH3; (50ppm); CO2; (15%); CO; (1000ppm); Methane (CH4) / Natural Gas; (1000ppm); NO; (1000ppm); SO2; (1000ppm)
Display Digital
View Details