Process Sensing Technologies USA Hydrocarbon Dew Point Analyzer | Field Transportable Analyzer CDtrans

Description
Transportable hydrocarbon dew-point analyzer system for field-measurements in natural gas. Suitable for IEC Zone 1 or 2 hazardous area, NEC Class I, Division 1 Groups B, C, D. A complete transportable natural gas dew-point analysis system for field spot-check measurements. Periodic online operation when located in a temperature maintained analyzer house. Measurements and functionality are instantly accessible through integrated alphanumeric display and touch-glass HMI interface including log of dew-point readings for operator review. Features: Field transportable self-contained dew-point analyzer system Simultaneous HC and water dew-point measurements in a single analyzer Automatic objective measurements by industry proven principles Parameter specific sensors ensure continuity of HC and water dew-point readings Self-contained sample handling, conditioning and analysis package 0.5°C HC dew-point accuracy Fundamental cooled mirror principle Applications: Spot-check measurements of HC and water dew point Field verification of installed on-line dew-point analyzers Flexibility for periodic measurements at any gas source Producer process stage profiling to optimize efficiency
Description
Transportable hydrocarbon dew-point analyzer system for field-measurements in natural gas. Suitable for IEC Zone 1 or 2 hazardous area, NEC Class I, Division 1 Groups B, C, D. A complete transportable natural gas dew-point analysis system for field spot-check measurements. Periodic online operation when located in a temperature maintained analyzer house. Measurements and functionality are instantly accessible through integrated alphanumeric display and touch-glass HMI interface including log of dew-point readings for operator review. Features: Field transportable self-contained dew-point analyzer system Simultaneous HC and water dew-point measurements in a single analyzer Automatic objective measurements by industry proven principles Parameter specific sensors ensure continuity of HC and water dew-point readings Self-contained sample handling, conditioning and analysis package 0.5°C HC dew-point accuracy Fundamental cooled mirror principle Applications: Spot-check measurements of HC and water dew point Field verification of installed on-line dew-point analyzers Flexibility for periodic measurements at any gas source Producer process stage profiling to optimize efficiency

Suppliers

Company
Product
Description
Supplier Links
Hydrocarbon Dew Point Analyzer | Field Transportable Analyzer - CDtrans - Process Sensing Technologies USA
Hauppauge, NY, United States
Hydrocarbon Dew Point Analyzer | Field Transportable Analyzer
CDtrans
Hydrocarbon Dew Point Analyzer | Field Transportable Analyzer CDtrans
Transportable hydrocarbon dew-point analyzer system for field-measurements in natural gas. Suitable for IEC Zone 1 or 2 hazardous area, NEC Class I, Division 1 Groups B, C, D. A complete transportable natural gas dew-point analysis system for field spot-check measurements. Periodic online operation when located in a temperature maintained analyzer house. Measurements and functionality are instantly accessible through integrated alphanumeric display and touch-glass HMI interface including log of dew-point readings for operator review. Features: Field transportable self-contained dew-point analyzer system Simultaneous HC and water dew-point measurements in a single analyzer Automatic objective measurements by industry proven principles Parameter specific sensors ensure continuity of HC and water dew-point readings Self-contained sample handling, conditioning and analysis package 0.5°C HC dew-point accuracy Fundamental cooled mirror principle Applications: Spot-check measurements of HC and water dew point Field verification of installed on-line dew-point analyzers Flexibility for periodic measurements at any gas source Producer process stage profiling to optimize efficiency

Transportable hydrocarbon dew-point analyzer system for field-measurements in natural gas. Suitable for IEC Zone 1 or 2 hazardous area, NEC Class I, Division 1 Groups B, C, D.

A complete transportable natural gas dew-point analysis system for field spot-check measurements. Periodic online operation when located in a temperature maintained analyzer house. Measurements and functionality are instantly accessible through integrated alphanumeric display and touch-glass HMI interface including log of dew-point readings for operator review.

Features:

  • Field transportable self-contained dew-point analyzer system
  • Simultaneous HC and water dew-point measurements in a single analyzer
  • Automatic objective measurements by industry proven principles
  • Parameter specific sensors ensure continuity of HC and water dew-point readings
  • Self-contained sample handling, conditioning and analysis package
  • 0.5°C HC dew-point accuracy
  • Fundamental cooled mirror principle Applications:
  • Spot-check measurements of HC and water dew point
  • Field verification of installed on-line dew-point analyzers
  • Flexibility for periodic measurements at any gas source
  • Producer process stage profiling to optimize efficiency
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number CDtrans
Product Name Hydrocarbon Dew Point Analyzer | Field Transportable Analyzer
Application Process Gas
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Gas Detector - PCE-WMM 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types CO2
View Details
Air Quality Monitors - 2121726 - RS Components, Ltd.
Specs
Operating Temperature 122 F (50 C)
Operating Humidity 90 %
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details