Process Sensing Technologies USA Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Optomax industrial glass range of liquid level switches which are often single point can operate in high pressure, high temperature, aggressive environments due to their stainless steel and glass construction... | |
| The LLHP high performance level switches offer larger mounting threads and robust stainless steel housings that can survive in aggressive environments. The microcontroller based sensor is solid state, incorporating an... | |
| The Optomax Basic range of liquid level switches are an analogue optics only solution designed to meet the demand of price sensitive, high volume OEM applications. The miniature sensor is... | |
| The Optomax Digital Level Switch is Ideal For Applications With Restricted Space That Require A Miniature, Low Power And Low Cost Sensing Solution. The microcontroller based sensor is solid state,... | |
| The Optomax Industrial level switch was designed to offer industrial supply voltages and outputs that can directly drive higher power loads. The microcontroller based sensor is solid state, incorporating an... | |
| The POS Glass Tip level switches are robust and rugged, ideal for operation in harsh industrial environments, aggres sive chemicals and extreme temperatures up to 140°C. The POS Glass Tip sensor is... |