Process Sensing Technologies USA Intrinsically Safe Fixed Gas Detectors FGD3 FGD3-Series

Description
Our intrinsically safe fixed gas detector is intended for use in a potentially explosive atmosphere where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion. These gas detectors are designed so that the energy produced in the event of an electrical fault is insufficient to cause an incendive spark. An Electrical Safety Barrier Device must be used to connect power and signals between the gas detector and the 'Safe Area' (i.e. the area outside the potentially explosive atmosphere where mains powered equipment exists). This is necessary in order to preserve the safety integrity of the installation by limiting the power entering the potentially explosive atmosphere to a safe level - refer to the Accessories section for details of suitable barriers. Examples are the water, pharmaceuticals and chemicals industries. Features: Intrinsically safe when used in conjunction with a safety barrier Plug-in replaceable sensors Digital display of gas reading Optional weatherguard Single operator calibration Industry standard 4 to 20 mA output
Description
Our intrinsically safe fixed gas detector is intended for use in a potentially explosive atmosphere where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion. These gas detectors are designed so that the energy produced in the event of an electrical fault is insufficient to cause an incendive spark. An Electrical Safety Barrier Device must be used to connect power and signals between the gas detector and the 'Safe Area' (i.e. the area outside the potentially explosive atmosphere where mains powered equipment exists). This is necessary in order to preserve the safety integrity of the installation by limiting the power entering the potentially explosive atmosphere to a safe level - refer to the Accessories section for details of suitable barriers. Examples are the water, pharmaceuticals and chemicals industries. Features: Intrinsically safe when used in conjunction with a safety barrier Plug-in replaceable sensors Digital display of gas reading Optional weatherguard Single operator calibration Industry standard 4 to 20 mA output

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Fixed Gas Detectors FGD3 - FGD3-Series - Process Sensing Technologies USA
Hauppauge, NY, United States
Intrinsically Safe Fixed Gas Detectors FGD3
FGD3-Series
Intrinsically Safe Fixed Gas Detectors FGD3 FGD3-Series
Our intrinsically safe fixed gas detector is intended for use in a potentially explosive atmosphere where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion. These gas detectors are designed so that the energy produced in the event of an electrical fault is insufficient to cause an incendive spark. An Electrical Safety Barrier Device must be used to connect power and signals between the gas detector and the 'Safe Area' (i.e. the area outside the potentially explosive atmosphere where mains powered equipment exists). This is necessary in order to preserve the safety integrity of the installation by limiting the power entering the potentially explosive atmosphere to a safe level - refer to the Accessories section for details of suitable barriers. Examples are the water, pharmaceuticals and chemicals industries. Features: Intrinsically safe when used in conjunction with a safety barrier Plug-in replaceable sensors Digital display of gas reading Optional weatherguard Single operator calibration Industry standard 4 to 20 mA output

Our intrinsically safe fixed gas detector is intended for use in a potentially explosive atmosphere where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion.

These gas detectors are designed so that the energy produced in the event of an electrical fault is insufficient to cause an incendive spark.

An Electrical Safety Barrier Device must be used to connect power and signals between the gas detector and the 'Safe Area' (i.e. the area outside the potentially explosive atmosphere where mains powered equipment exists). This is necessary in order to preserve the safety integrity of the installation by limiting the power entering the potentially explosive atmosphere to a safe level - refer to the Accessories section for details of suitable barriers. Examples are the water, pharmaceuticals and chemicals industries.

Features:

  • Intrinsically safe when used in conjunction with a safety barrier
  • Plug-in replaceable sensors
  • Digital display of gas reading
  • Optional weatherguard
  • Single operator calibration
  • Industry standard 4 to 20 mA output
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number FGD3-Series
Product Name Intrinsically Safe Fixed Gas Detectors FGD3
Features Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
VOC Environmental Meter - PCE-VOC 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; (Formaldehyde (HCHO))
Instrument Type Detector
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Air Quality Monitors - 2525138 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 158 F (70 C)
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details