Process Sensing Technologies USA Process Trace Oxygen Analyzer - AII GPR-1800 IS/1800 AIS GPR1800IS

Description
The GPR-1800 series of intrinsically safe trace oxygen analyzers are designed for use in demanding process environments where the low detection limit of the AII’s industrial oxygen sensors can be well utilized. As is typical for Analytical Industries gas analyzers, they are simple to use as well as easy and cost-effective to maintain thanks to the use of their maintenance-free galvanic oxygen sensors. The innovative liquid drain manifold, which is available as an option, protects and extends the sensor's life span in processes where entrained liquids may be present in the sample gas. There is a modular sample system available to suit most applications. Features: ATEX rated for hazardous areas Four measurement ranges from 0to 10ppm up to 0 to 1% O2 LDL of 50 ppb Measures in CO2 with XLT sensor Sensor life of up to 24 months Simple, intuitive HMI Barometric pressure and temperature compensation Two user configurable alarms Optional Modbus Range of sampling options available
Description
The GPR-1800 series of intrinsically safe trace oxygen analyzers are designed for use in demanding process environments where the low detection limit of the AII’s industrial oxygen sensors can be well utilized. As is typical for Analytical Industries gas analyzers, they are simple to use as well as easy and cost-effective to maintain thanks to the use of their maintenance-free galvanic oxygen sensors. The innovative liquid drain manifold, which is available as an option, protects and extends the sensor's life span in processes where entrained liquids may be present in the sample gas. There is a modular sample system available to suit most applications. Features: ATEX rated for hazardous areas Four measurement ranges from 0to 10ppm up to 0 to 1% O2 LDL of 50 ppb Measures in CO2 with XLT sensor Sensor life of up to 24 months Simple, intuitive HMI Barometric pressure and temperature compensation Two user configurable alarms Optional Modbus Range of sampling options available

Suppliers

Company
Product
Description
Supplier Links
Process Trace Oxygen Analyzer - AII GPR-1800 IS/1800 AIS - GPR1800IS - Process Sensing Technologies USA
Hauppauge, NY, United States
Process Trace Oxygen Analyzer - AII GPR-1800 IS/1800 AIS
GPR1800IS
Process Trace Oxygen Analyzer - AII GPR-1800 IS/1800 AIS GPR1800IS
The GPR-1800 series of intrinsically safe trace oxygen analyzers are designed for use in demanding process environments where the low detection limit of the AII’s industrial oxygen sensors can be well utilized. As is typical for Analytical Industries gas analyzers, they are simple to use as well as easy and cost-effective to maintain thanks to the use of their maintenance-free galvanic oxygen sensors. The innovative liquid drain manifold, which is available as an option, protects and extends the sensor's life span in processes where entrained liquids may be present in the sample gas. There is a modular sample system available to suit most applications. Features: ATEX rated for hazardous areas Four measurement ranges from 0to 10ppm up to 0 to 1% O2 LDL of 50 ppb Measures in CO2 with XLT sensor Sensor life of up to 24 months Simple, intuitive HMI Barometric pressure and temperature compensation Two user configurable alarms Optional Modbus Range of sampling options available

The GPR-1800 series of intrinsically safe trace oxygen analyzers are designed for use in demanding process environments where the low detection limit of the AII’s industrial oxygen sensors can be well utilized. As is typical for Analytical Industries gas analyzers, they are simple to use as well as easy and cost-effective to maintain thanks to the use of their maintenance-free galvanic oxygen sensors. The innovative liquid drain manifold, which is available as an option, protects and extends the sensor's life span in processes where entrained liquids may be present in the sample gas. There is a modular sample system available to suit most applications.

Features:

  • ATEX rated for hazardous areas
  • Four measurement ranges from 0to 10ppm up to 0 to 1% O2
  • LDL of 50 ppb
  • Measures in CO2 with XLT sensor
  • Sensor life of up to 24 months
  • Simple, intuitive HMI
  • Barometric pressure and temperature compensation
  • Two user configurable alarms
  • Optional Modbus
  • Range of sampling options available
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number GPR1800IS
Product Name Process Trace Oxygen Analyzer - AII GPR-1800 IS/1800 AIS
Measurement Type %Volume; Trace
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Air Quality Monitors - 2121726 - RS Components, Ltd.
Specs
Operating Temperature 122 F (50 C)
Operating Humidity 90 %
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details