Process Sensing Technologies USA Oxygen Deficiency Monitors - AII GPR-35, GPR-2500 SN (ATEX), GPR-2800 IS Ambient-Monitor

Description
The GPR-35, GPR-2500 SN and GPR-2800 IS/AIS-S are reliable oxygen deficiency monitors for measuring the oxygen concentration in rooms where there is potential for gas leaks to prevent oxygen depletion or asphyxiation and ensure safety of personnel. The Analytical Industries' experience in designing precise and reliable oxygen monitors equipped with proprietary oxygen sensors proven in thousands of personal oxygen alarms and diving equipment offer the highest level of protection to the staff that depend on such room oxygen monitors. Our oxygen analyzer range also includes oxygen deficiency monitors with remote sensor. Features: Low maintenance with typically 32 months oxygen sensor life Audible and visual oxygen deficiency alarm available Up to four measurement ranges Accuracy of <2% of span Mains power with battery back-up (GPR-35) Remote oxygen sensor & pump options (GPR-35) Analog output for connection to DCS 12-28 V DC operation (GPR-2500 versions)
Description
The GPR-35, GPR-2500 SN and GPR-2800 IS/AIS-S are reliable oxygen deficiency monitors for measuring the oxygen concentration in rooms where there is potential for gas leaks to prevent oxygen depletion or asphyxiation and ensure safety of personnel. The Analytical Industries' experience in designing precise and reliable oxygen monitors equipped with proprietary oxygen sensors proven in thousands of personal oxygen alarms and diving equipment offer the highest level of protection to the staff that depend on such room oxygen monitors. Our oxygen analyzer range also includes oxygen deficiency monitors with remote sensor. Features: Low maintenance with typically 32 months oxygen sensor life Audible and visual oxygen deficiency alarm available Up to four measurement ranges Accuracy of <2% of span Mains power with battery back-up (GPR-35) Remote oxygen sensor & pump options (GPR-35) Analog output for connection to DCS 12-28 V DC operation (GPR-2500 versions)

Suppliers

Company
Product
Description
Supplier Links
Oxygen Deficiency Monitors - AII GPR-35, GPR-2500 SN (ATEX), GPR-2800 IS - Ambient-Monitor - Process Sensing Technologies USA
Hauppauge, NY, United States
Oxygen Deficiency Monitors - AII GPR-35, GPR-2500 SN (ATEX), GPR-2800 IS
Ambient-Monitor
Oxygen Deficiency Monitors - AII GPR-35, GPR-2500 SN (ATEX), GPR-2800 IS Ambient-Monitor
The GPR-35, GPR-2500 SN and GPR-2800 IS/AIS-S are reliable oxygen deficiency monitors for measuring the oxygen concentration in rooms where there is potential for gas leaks to prevent oxygen depletion or asphyxiation and ensure safety of personnel. The Analytical Industries' experience in designing precise and reliable oxygen monitors equipped with proprietary oxygen sensors proven in thousands of personal oxygen alarms and diving equipment offer the highest level of protection to the staff that depend on such room oxygen monitors. Our oxygen analyzer range also includes oxygen deficiency monitors with remote sensor. Features: Low maintenance with typically 32 months oxygen sensor life Audible and visual oxygen deficiency alarm available Up to four measurement ranges Accuracy of <2% of span Mains power with battery back-up (GPR-35) Remote oxygen sensor & pump options (GPR-35) Analog output for connection to DCS 12-28 V DC operation (GPR-2500 versions)

The GPR-35, GPR-2500 SN and GPR-2800 IS/AIS-S are reliable oxygen deficiency monitors for measuring the oxygen concentration in rooms where there is potential for gas leaks to prevent oxygen depletion or asphyxiation and ensure safety of personnel. The Analytical Industries' experience in designing precise and reliable oxygen monitors equipped with proprietary oxygen sensors proven in thousands of personal oxygen alarms and diving equipment offer the highest level of protection to the staff that depend on such room oxygen monitors.

Our oxygen analyzer range also includes oxygen deficiency monitors with remote sensor.

Features:

  • Low maintenance with typically 32 months oxygen sensor life
  • Audible and visual oxygen deficiency alarm available
  • Up to four measurement ranges
  • Accuracy of <2% of span
  • Mains power with battery back-up (GPR-35)
  • Remote oxygen sensor & pump options (GPR-35)
  • Analog output for connection to DCS 12-28 V DC operation (GPR-2500 versions)
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number Ambient-Monitor
Product Name Oxygen Deficiency Monitors - AII GPR-35, GPR-2500 SN (ATEX), GPR-2800 IS
Measurement Type %Volume
Display Digital
Features Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Gas and LPG Process Analyzer - 9710 - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Dry colorimetry Sensi-Tape® detection with solid state optics source
View Details
Stand-Alone Dual Gas Monitors - Twinset, TW-ECH  Series - Acme Engineering Products
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO2 (optional feature); CO; Hydrocarbons (optional feature); H2 (optional feature); Methane (CH4) / Natural Gas (optional feature); NO2 (optional feature)
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details