Process Sensing Technologies USA Binary Gas Analyzer for Hydrogen Monitoring - Michell XTC601 XTC601

Description
A robust, linear and stable thermal conductivity analyzer for measurement of binary gas mixes such as air in hydrogen, nitrogen, argon, helium or carbon-dioxide. The sensor is housed in a rugged casing, making it suitable for a wide range of applications. The analyzer can be supplied explosion-proof and suitable for hazardous areas. Features: Suitable for use in ATEX, IECEx, TC TR Ex & CCSAUS certified Hazardous Areas Optional status LED’s following NAMUR standard Compact and rugged design with an EExd enclosure and 4-20 mA output Touch-screen display allows calibration or adjustment without the need for a hot works permit Accuracy of better than ±2% full scale IP66 rated enclosure Low cost of ownership due to minimal maintenance Typical ranges available: 0-5% up to 0-100% (others gas dependent) Stability ±0.5% per month (of span) Applications: Hydrogen coolant in electricity turbines Product quality in air separation plants Syngas production Helium recovery Fuel cell research Product quality such as Air in Argon for double glazing
Description
A robust, linear and stable thermal conductivity analyzer for measurement of binary gas mixes such as air in hydrogen, nitrogen, argon, helium or carbon-dioxide. The sensor is housed in a rugged casing, making it suitable for a wide range of applications. The analyzer can be supplied explosion-proof and suitable for hazardous areas. Features: Suitable for use in ATEX, IECEx, TC TR Ex & CCSAUS certified Hazardous Areas Optional status LED’s following NAMUR standard Compact and rugged design with an EExd enclosure and 4-20 mA output Touch-screen display allows calibration or adjustment without the need for a hot works permit Accuracy of better than ±2% full scale IP66 rated enclosure Low cost of ownership due to minimal maintenance Typical ranges available: 0-5% up to 0-100% (others gas dependent) Stability ±0.5% per month (of span) Applications: Hydrogen coolant in electricity turbines Product quality in air separation plants Syngas production Helium recovery Fuel cell research Product quality such as Air in Argon for double glazing

Suppliers

Company
Product
Description
Supplier Links
Binary Gas Analyzer for Hydrogen Monitoring - Michell XTC601 - XTC601 - Process Sensing Technologies USA
Hauppauge, NY, United States
Binary Gas Analyzer for Hydrogen Monitoring - Michell XTC601
XTC601
Binary Gas Analyzer for Hydrogen Monitoring - Michell XTC601 XTC601
A robust, linear and stable thermal conductivity analyzer for measurement of binary gas mixes such as air in hydrogen, nitrogen, argon, helium or carbon-dioxide. The sensor is housed in a rugged casing, making it suitable for a wide range of applications. The analyzer can be supplied explosion-proof and suitable for hazardous areas. Features: Suitable for use in ATEX, IECEx, TC TR Ex & CCSAUS certified Hazardous Areas Optional status LED’s following NAMUR standard Compact and rugged design with an EExd enclosure and 4-20 mA output Touch-screen display allows calibration or adjustment without the need for a hot works permit Accuracy of better than ±2% full scale IP66 rated enclosure Low cost of ownership due to minimal maintenance Typical ranges available: 0-5% up to 0-100% (others gas dependent) Stability ±0.5% per month (of span) Applications: Hydrogen coolant in electricity turbines Product quality in air separation plants Syngas production Helium recovery Fuel cell research Product quality such as Air in Argon for double glazing

A robust, linear and stable thermal conductivity analyzer for measurement of binary gas mixes such as air in hydrogen, nitrogen, argon, helium or carbon-dioxide. The sensor is housed in a rugged casing, making it suitable for a wide range of applications. The analyzer can be supplied explosion-proof and suitable for hazardous areas.

Features:

  • Suitable for use in ATEX, IECEx, TC TR Ex & CCSAUS certified Hazardous Areas
  • Optional status LED’s following NAMUR standard
  • Compact and rugged design with an EExd enclosure and 4-20 mA output
  • Touch-screen display allows calibration or adjustment without the need for a hot works permit
  • Accuracy of better than ±2% full scale
  • IP66 rated enclosure
  • Low cost of ownership due to minimal maintenance
  • Typical ranges available: 0-5% up to 0-100% (others gas dependent)
  • Stability ±0.5% per month (of span) Applications:
  • Hydrogen coolant in electricity turbines
  • Product quality in air separation plants
  • Syngas production
  • Helium recovery
  • Fuel cell research
  • Product quality such as Air in Argon for double glazing
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number XTC601
Product Name Binary Gas Analyzer for Hydrogen Monitoring - Michell XTC601
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details
Air Quality Monitors - 2377893 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 158 F (70 C)
Operating Humidity 100 %
View Details
Carbon Monoxide Detector - Silowatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details