Process Sensing Technologies USA Plasma Emission Detector for GCs - LDetek PlasmaDetek 2 PD2

Description
PlasmaDetek 2 from LDetek is a microprocessor-based plasma emission detector system. It has an intelligent, customizable configuration capability to make industrial gas chromatography simple and accessible across a wide range of applications. An ‘all in one’ detector, it not only enables existing analysis but also makes new analysis techniques available. Designed for GC systems integrators, GC manufacturers and end users, PlasmaDetek 2 has a plug and play design for easy integration into new and existing industrial gas chromatography systems. Features: Argon or helium carrier gas Design ensure no dead-volume All in one detector by replacing existing technologies commonly used Selective and non-selective configuration Analog or digital interface Wide range of applications Easy to interface with any GC and analyzer design PPB to % detection Very stable signal Maintenance free Fast installation and tune up Configuration software Possibility of customizable protocol to control the device Detect organic and inorganic compounds, permanent gases and noble gases (including Ne) Applications: Laboratory and industrial gas chromatograph High purity gases Permanent gases Noble and rare gases Petrochemical and Hydrocarbon Processing Air analysis Environmental Energy industries Greenhouse application Other gas analysis possible, please contact factory
Description
PlasmaDetek 2 from LDetek is a microprocessor-based plasma emission detector system. It has an intelligent, customizable configuration capability to make industrial gas chromatography simple and accessible across a wide range of applications. An ‘all in one’ detector, it not only enables existing analysis but also makes new analysis techniques available. Designed for GC systems integrators, GC manufacturers and end users, PlasmaDetek 2 has a plug and play design for easy integration into new and existing industrial gas chromatography systems. Features: Argon or helium carrier gas Design ensure no dead-volume All in one detector by replacing existing technologies commonly used Selective and non-selective configuration Analog or digital interface Wide range of applications Easy to interface with any GC and analyzer design PPB to % detection Very stable signal Maintenance free Fast installation and tune up Configuration software Possibility of customizable protocol to control the device Detect organic and inorganic compounds, permanent gases and noble gases (including Ne) Applications: Laboratory and industrial gas chromatograph High purity gases Permanent gases Noble and rare gases Petrochemical and Hydrocarbon Processing Air analysis Environmental Energy industries Greenhouse application Other gas analysis possible, please contact factory

Suppliers

Company
Product
Description
Supplier Links
Plasma Emission Detector for GCs - LDetek PlasmaDetek 2 - PD2 - Process Sensing Technologies USA
Hauppauge, NY, United States
Plasma Emission Detector for GCs - LDetek PlasmaDetek 2
PD2
Plasma Emission Detector for GCs - LDetek PlasmaDetek 2 PD2
PlasmaDetek 2 from LDetek is a microprocessor-based plasma emission detector system. It has an intelligent, customizable configuration capability to make industrial gas chromatography simple and accessible across a wide range of applications. An ‘all in one’ detector, it not only enables existing analysis but also makes new analysis techniques available. Designed for GC systems integrators, GC manufacturers and end users, PlasmaDetek 2 has a plug and play design for easy integration into new and existing industrial gas chromatography systems. Features: Argon or helium carrier gas Design ensure no dead-volume All in one detector by replacing existing technologies commonly used Selective and non-selective configuration Analog or digital interface Wide range of applications Easy to interface with any GC and analyzer design PPB to % detection Very stable signal Maintenance free Fast installation and tune up Configuration software Possibility of customizable protocol to control the device Detect organic and inorganic compounds, permanent gases and noble gases (including Ne) Applications: Laboratory and industrial gas chromatograph High purity gases Permanent gases Noble and rare gases Petrochemical and Hydrocarbon Processing Air analysis Environmental Energy industries Greenhouse application Other gas analysis possible, please contact factory

PlasmaDetek 2 from LDetek is a microprocessor-based plasma emission detector system. It has an intelligent, customizable configuration capability to make industrial gas chromatography simple and accessible across a wide range of applications. An ‘all in one’ detector, it not only enables existing analysis but also makes new analysis techniques available.

Designed for GC systems integrators, GC manufacturers and end users, PlasmaDetek 2 has a plug and play design for easy integration into new and existing industrial gas chromatography systems.

Features:

  • Argon or helium carrier gas
  • Design ensure no dead-volume
  • All in one detector by replacing existing technologies commonly used
  • Selective and non-selective configuration
  • Analog or digital interface
  • Wide range of applications
  • Easy to interface with any GC and analyzer design
  • PPB to % detection
  • Very stable signal
  • Maintenance free
  • Fast installation and tune up
  • Configuration software
  • Possibility of customizable protocol to control the device
  • Detect organic and inorganic compounds, permanent gases and noble gases (including Ne) Applications:
  • Laboratory and industrial gas chromatograph
  • High purity gases
  • Permanent gases
  • Noble and rare gases
  • Petrochemical and Hydrocarbon Processing
  • Air analysis
  • Environmental
  • Energy industries
  • Greenhouse application
  • Other gas analysis possible, please contact factory
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number PD2
Product Name Plasma Emission Detector for GCs - LDetek PlasmaDetek 2
Application Process Gas
Unlock Full Specs
to access all available technical data

Similar Products

Air Quality Monitors - 2676379 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 95 %
View Details
Hydrazine/MMH Dose Estimator [D2753-0210] -  - DOD Technologies Inc.
Specs
Features Audible or Visual Alarms
Mounting Type Portable
Sensor Technology Colorimetric
View Details
HVAC Gas Monitor - Z-Gard® COmbo - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Combustible; CO; (0-100 ppm, 0-200 ppm); NO2; (0-100 ppm, 0-200 ppm)
View Details
Flame-proof Type Thermal Conductivity Gas Analyzer - ZAFE Series - Fuji Electric Corp. of America
Specs
Measurement Type %Volume
Application Confined Space Entry
Gas Types Combustible; CO2; Hydrocarbons; H2; Methane (CH4) / Natural Gas; O2; SO2
View Details