Process Sensing Technologies USA Handheld Oxygen Analyzers for Medical Gases - AII-2000 AII2000Palm

Description
Analytical Industries’ AII-2000 series or Palm O2 handheld oxygen analyzers provide a very easy way to verify oxygen and other medical gases used in medical or veterinary clinics. These FDA approved inexpensive medical gas analyzers use maintenance-free advanced galvanic oxygen sensors and will operate for up to 32 months. Based on decades of experience in the design and manufacture of oxygen instrumentation for respiratory medical devices, both models have been specifically designed for spot checking oxygen levels in anaesthesia, intensive care, incubators or other variants of respiratory or oxygen therapy. Features: Very easy to operate Maintenance free oxygen Sensors 0-100% O2 range Up to 32 months sensor lifetime Integral or remote sensor options Long battery life: up to 18 months of continuous operation for AII-2000 Palm O2
Description
Analytical Industries’ AII-2000 series or Palm O2 handheld oxygen analyzers provide a very easy way to verify oxygen and other medical gases used in medical or veterinary clinics. These FDA approved inexpensive medical gas analyzers use maintenance-free advanced galvanic oxygen sensors and will operate for up to 32 months. Based on decades of experience in the design and manufacture of oxygen instrumentation for respiratory medical devices, both models have been specifically designed for spot checking oxygen levels in anaesthesia, intensive care, incubators or other variants of respiratory or oxygen therapy. Features: Very easy to operate Maintenance free oxygen Sensors 0-100% O2 range Up to 32 months sensor lifetime Integral or remote sensor options Long battery life: up to 18 months of continuous operation for AII-2000 Palm O2

Suppliers

Company
Product
Description
Supplier Links
Handheld Oxygen Analyzers for Medical Gases - AII-2000 - AII2000Palm - Process Sensing Technologies USA
Hauppauge, NY, United States
Handheld Oxygen Analyzers for Medical Gases - AII-2000
AII2000Palm
Handheld Oxygen Analyzers for Medical Gases - AII-2000 AII2000Palm
Analytical Industries’ AII-2000 series or Palm O2 handheld oxygen analyzers provide a very easy way to verify oxygen and other medical gases used in medical or veterinary clinics. These FDA approved inexpensive medical gas analyzers use maintenance-free advanced galvanic oxygen sensors and will operate for up to 32 months. Based on decades of experience in the design and manufacture of oxygen instrumentation for respiratory medical devices, both models have been specifically designed for spot checking oxygen levels in anaesthesia, intensive care, incubators or other variants of respiratory or oxygen therapy. Features: Very easy to operate Maintenance free oxygen Sensors 0-100% O2 range Up to 32 months sensor lifetime Integral or remote sensor options Long battery life: up to 18 months of continuous operation for AII-2000 Palm O2

Analytical Industries’ AII-2000 series or Palm O2 handheld oxygen analyzers provide a very easy way to verify oxygen and other medical gases used in medical or veterinary clinics. These FDA approved inexpensive medical gas analyzers use maintenance-free advanced galvanic oxygen sensors and will operate for up to 32 months. Based on decades of experience in the design and manufacture of oxygen instrumentation for respiratory medical devices, both models have been specifically designed for spot checking oxygen levels in anaesthesia, intensive care, incubators or other variants of respiratory or oxygen therapy.

Features:

  • Very easy to operate
  • Maintenance free oxygen Sensors
  • 0-100% O2 range
  • Up to 32 months sensor lifetime
  • Integral or remote sensor options
  • Long battery life: up to 18 months of continuous operation for AII-2000 Palm O2
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number AII2000Palm
Product Name Handheld Oxygen Analyzers for Medical Gases - AII-2000
Measurement Type %Volume
Gas Types O2; (0-100% oxygen)
Display Digital
Features Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Air Quality Monitors - 2525132 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 100 %
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details