Process Sensing Technologies USA Portable Oxygen Analyzer - Ntron Yellow Box Yellow-Box

Description
The Yellow Box Portable oxygen analyzer is a transportable O2 measuring device in a rugged case that provides a versatile solution for high purity oxygen measurement applications. The Ntron Yellow Box is a compact, robust, transportable oxygen analyser that can be supplied with two or three zirconia sensors offering a fast response time and long service life with virtually no drift. Measurement ranges available are 0 to 1,000ppm, 0 to 25% & 0 to 96% O2 with a mA output per channel. Features: Long-life solid-state zirconia sensor Measurement range: 0 to 1,000ppm, 0 to 25%, 0 to 96% O2 Rechargeable battery pack (Optional) Integral flow meter for positive pressure sample flow indication LCD + 4 button HMI Lightweight, rugged and portable 2 and 3 sensor option available Analogue output per sensorApplications: Gas generation (oxygen / nitrogen) Pharmaceutical industries Additive manufacturing Medical gas applications
Description
The Yellow Box Portable oxygen analyzer is a transportable O2 measuring device in a rugged case that provides a versatile solution for high purity oxygen measurement applications. The Ntron Yellow Box is a compact, robust, transportable oxygen analyser that can be supplied with two or three zirconia sensors offering a fast response time and long service life with virtually no drift. Measurement ranges available are 0 to 1,000ppm, 0 to 25% & 0 to 96% O2 with a mA output per channel. Features: Long-life solid-state zirconia sensor Measurement range: 0 to 1,000ppm, 0 to 25%, 0 to 96% O2 Rechargeable battery pack (Optional) Integral flow meter for positive pressure sample flow indication LCD + 4 button HMI Lightweight, rugged and portable 2 and 3 sensor option available Analogue output per sensorApplications: Gas generation (oxygen / nitrogen) Pharmaceutical industries Additive manufacturing Medical gas applications

Suppliers

Company
Product
Description
Supplier Links
Portable Oxygen Analyzer - Ntron Yellow Box - Yellow-Box - Process Sensing Technologies USA
Hauppauge, NY, United States
Portable Oxygen Analyzer - Ntron Yellow Box
Yellow-Box
Portable Oxygen Analyzer - Ntron Yellow Box Yellow-Box
The Yellow Box Portable oxygen analyzer is a transportable O2 measuring device in a rugged case that provides a versatile solution for high purity oxygen measurement applications. The Ntron Yellow Box is a compact, robust, transportable oxygen analyser that can be supplied with two or three zirconia sensors offering a fast response time and long service life with virtually no drift. Measurement ranges available are 0 to 1,000ppm, 0 to 25% & 0 to 96% O2 with a mA output per channel. Features: Long-life solid-state zirconia sensor Measurement range: 0 to 1,000ppm, 0 to 25%, 0 to 96% O2 Rechargeable battery pack (Optional) Integral flow meter for positive pressure sample flow indication LCD + 4 button HMI Lightweight, rugged and portable 2 and 3 sensor option available Analogue output per sensorApplications: Gas generation (oxygen / nitrogen) Pharmaceutical industries Additive manufacturing Medical gas applications

The Yellow Box Portable oxygen analyzer is a transportable O2 measuring device in a rugged case that provides a versatile solution for high purity oxygen measurement applications.

The Ntron Yellow Box is a compact, robust, transportable oxygen analyser that can be supplied with two or three zirconia sensors offering a fast response time and long service life with virtually no drift. Measurement ranges available are 0 to 1,000ppm, 0 to 25% & 0 to 96% O2 with a mA output per channel.

Features:

Long-life solid-state zirconia sensor

  • Measurement range: 0 to 1,000ppm, 0 to 25%, 0 to 96% O2
  • Rechargeable battery pack (Optional)
  • Integral flow meter for positive pressure sample flow indication
  • LCD + 4 button HMI
  • Lightweight, rugged and portable
  • 2 and 3 sensor option available
  • Analogue output per sensorApplications:
  • Gas generation (oxygen / nitrogen)
  • Pharmaceutical industries
  • Additive manufacturing
  • Medical gas applications
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number Yellow-Box
Product Name Portable Oxygen Analyzer - Ntron Yellow Box
Measurement Type %Volume; Trace
Features Self Calibration
Instrument Type Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Air Quality Monitors - 1065304 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality monitor
Operating Temperature 122 F (50 C)
View Details
Carbon Monoxide Detector - Silowatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details