Process Sensing Technologies USA Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Optomax industrial glass range of liquid level switches which are often single point can operate in high pressure, high temperature, aggressive environments due to their stainless steel and glass construction... | |
| The LLHP high performance level switches offer larger mounting threads and robust stainless steel housings that can survive in aggressive environments. The microcontroller based sensor is solid state, incorporating an... | |
| The Optomax Basic range of liquid level switches are an analogue optics only solution designed to meet the demand of price sensitive, high volume OEM applications. The miniature sensor is... | |
| The Optomax Digital Level Switch is Ideal For Applications With Restricted Space That Require A Miniature, Low Power And Low Cost Sensing Solution. The microcontroller based sensor is solid state,... | |
| The Optomax Industrial level switch was designed to offer industrial supply voltages and outputs that can directly drive higher power loads. The microcontroller based sensor is solid state, incorporating an... | |
| The POS Glass Tip level switches are robust and rugged, ideal for operation in harsh industrial environments, aggres sive chemicals and extreme temperatures up to 140°C. The POS Glass Tip sensor is... |