Process Sensing Technologies USA Oxygen Monitors - AII GPR-1500 GB/2500 GB GPR1500GB-2500GB

Description
Designed specifically for measuring oxygen in glove boxes from air (21% O2) down to low levels (0-10 ppm O2), this oxygen transmitter range has easy installation options that ensure the best fit with the glove box operators needs. The analyzer or remote sensors can be connected directly on the glove box using a KF-40 flange. In the remote version the oxygen sensor can be placed in the glove box using our sample/calibration module. Features: Measurement ranges from 0-10ppm up to 0-25% O2 Accuracy of better than 2% of range 24 months sensor life span (in normal use) 4-20 mA output 18-24V loop powered XLT sensor options for CO2 backgrounds
Description
Designed specifically for measuring oxygen in glove boxes from air (21% O2) down to low levels (0-10 ppm O2), this oxygen transmitter range has easy installation options that ensure the best fit with the glove box operators needs. The analyzer or remote sensors can be connected directly on the glove box using a KF-40 flange. In the remote version the oxygen sensor can be placed in the glove box using our sample/calibration module. Features: Measurement ranges from 0-10ppm up to 0-25% O2 Accuracy of better than 2% of range 24 months sensor life span (in normal use) 4-20 mA output 18-24V loop powered XLT sensor options for CO2 backgrounds

Suppliers

Company
Product
Description
Supplier Links
Oxygen Monitors - AII GPR-1500 GB/2500 GB - GPR1500GB-2500GB - Process Sensing Technologies USA
Hauppauge, NY, United States
Oxygen Monitors - AII GPR-1500 GB/2500 GB
GPR1500GB-2500GB
Oxygen Monitors - AII GPR-1500 GB/2500 GB GPR1500GB-2500GB
Designed specifically for measuring oxygen in glove boxes from air (21% O2) down to low levels (0-10 ppm O2), this oxygen transmitter range has easy installation options that ensure the best fit with the glove box operators needs. The analyzer or remote sensors can be connected directly on the glove box using a KF-40 flange. In the remote version the oxygen sensor can be placed in the glove box using our sample/calibration module. Features: Measurement ranges from 0-10ppm up to 0-25% O2 Accuracy of better than 2% of range 24 months sensor life span (in normal use) 4-20 mA output 18-24V loop powered XLT sensor options for CO2 backgrounds

Designed specifically for measuring oxygen in glove boxes from air (21% O2) down to low levels (0-10 ppm O2), this oxygen transmitter range has easy installation options that ensure the best fit with the glove box operators needs. The analyzer or remote sensors can be connected directly on the glove box using a KF-40 flange. In the remote version the oxygen sensor can be placed in the glove box using our sample/calibration module.

Features:

  • Measurement ranges from 0-10ppm up to 0-25% O2
  • Accuracy of better than 2% of range
  • 24 months sensor life span (in normal use)
  • 4-20 mA output
  • 18-24V loop powered
  • XLT sensor options for CO2 backgrounds
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number GPR1500GB-2500GB
Product Name Oxygen Monitors - AII GPR-1500 GB/2500 GB
Measurement Type %Volume; Trace
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Air Quality Monitors - 1749558 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details