Process Sensing Technologies USA Self-Calibrating Trace Moisture Analyzer - Michell QMA401 QMA401

Description
The next generation Advanced Quartz Crystal Microbalance analyzer from Michell Instruments is designed to provide reliable, fast and accurate measurement of trace moisture content in a variety of applications where keeping moisture to a minimum is of critical importance. The analyzer provides consistently accurate measurements of trace moisture. This consistency is achieved using a self-calibration system, which adjusts the sensor with reference to an internal moisture generator. The moisture generator is supplied with a calibration traceable to NPL and NIST, so long term stability of its measurements is guaranteed. Features: Precision measurement from 0.1 to 2000ppmV Fast response in both dry to wet and wet to dry transitions Simple, low cost, on-site maintenance with long service intervals Dryer can be replaced by the user in 10 minutes Accuracy of 0.1ppmV or 10% of reading, whichever is greater Intuitive user interface Ethernet or USB digital communications SD card data logging Optional internal sample handling and bypass loop Applications: High purity gas production Air separation plants Semiconductor CVD chamber cleaning Semiconductor etching chambers H2 coolant for power generator sets
Description
The next generation Advanced Quartz Crystal Microbalance analyzer from Michell Instruments is designed to provide reliable, fast and accurate measurement of trace moisture content in a variety of applications where keeping moisture to a minimum is of critical importance. The analyzer provides consistently accurate measurements of trace moisture. This consistency is achieved using a self-calibration system, which adjusts the sensor with reference to an internal moisture generator. The moisture generator is supplied with a calibration traceable to NPL and NIST, so long term stability of its measurements is guaranteed. Features: Precision measurement from 0.1 to 2000ppmV Fast response in both dry to wet and wet to dry transitions Simple, low cost, on-site maintenance with long service intervals Dryer can be replaced by the user in 10 minutes Accuracy of 0.1ppmV or 10% of reading, whichever is greater Intuitive user interface Ethernet or USB digital communications SD card data logging Optional internal sample handling and bypass loop Applications: High purity gas production Air separation plants Semiconductor CVD chamber cleaning Semiconductor etching chambers H2 coolant for power generator sets

Suppliers

Company
Product
Description
Supplier Links
Self-Calibrating Trace Moisture Analyzer - Michell QMA401 - QMA401 - Process Sensing Technologies USA
Hauppauge, NY, United States
Self-Calibrating Trace Moisture Analyzer - Michell QMA401
QMA401
Self-Calibrating Trace Moisture Analyzer - Michell QMA401 QMA401
The next generation Advanced Quartz Crystal Microbalance analyzer from Michell Instruments is designed to provide reliable, fast and accurate measurement of trace moisture content in a variety of applications where keeping moisture to a minimum is of critical importance. The analyzer provides consistently accurate measurements of trace moisture. This consistency is achieved using a self-calibration system, which adjusts the sensor with reference to an internal moisture generator. The moisture generator is supplied with a calibration traceable to NPL and NIST, so long term stability of its measurements is guaranteed. Features: Precision measurement from 0.1 to 2000ppmV Fast response in both dry to wet and wet to dry transitions Simple, low cost, on-site maintenance with long service intervals Dryer can be replaced by the user in 10 minutes Accuracy of 0.1ppmV or 10% of reading, whichever is greater Intuitive user interface Ethernet or USB digital communications SD card data logging Optional internal sample handling and bypass loop Applications: High purity gas production Air separation plants Semiconductor CVD chamber cleaning Semiconductor etching chambers H2 coolant for power generator sets

The next generation Advanced Quartz Crystal Microbalance analyzer from Michell Instruments is designed to provide reliable, fast and accurate measurement of trace moisture content in a variety of applications where keeping moisture to a minimum is of critical importance.

The analyzer provides consistently accurate measurements of trace moisture. This consistency is achieved using a self-calibration system, which adjusts the sensor with reference to an internal moisture generator. The moisture generator is supplied with a calibration traceable to NPL and NIST, so long term stability of its measurements is guaranteed.

Features:

  • Precision measurement from 0.1 to 2000ppmV
  • Fast response in both dry to wet and wet to dry transitions
  • Simple, low cost, on-site maintenance with long service intervals
  • Dryer can be replaced by the user in 10 minutes
  • Accuracy of 0.1ppmV or 10% of reading, whichever is greater
  • Intuitive user interface
  • Ethernet or USB digital communications
  • SD card data logging
  • Optional internal sample handling and bypass loop Applications:
  • High purity gas production
  • Air separation plants
  • Semiconductor CVD chamber cleaning
  • Semiconductor etching chambers
  • H2 coolant for power generator sets
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number QMA401
Product Name Self-Calibrating Trace Moisture Analyzer - Michell QMA401
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details