Process Sensing Technologies USA Intrinsically Safe Oxygen Transmitter - Ntron Minox-i Minox

Description
The Minox i Galvanic Fuel Cell Oxygen Transmitter is a highly reliable and cost-effective two-wire, loop-powered transmitter with a linearized 4 to 20 mA output. The standard offering has a detection measurement range of 0-25% oxygen. This compact transmitter utilises advanced galvanic fuel cell technology that provides a long sensor life with a high level of accuracy and stability. Features: Measurement range: 0-25% Electrochemical Sensor Technology Industry Standard 4-20mA Output 24VDC power supply M12 Electrical Connection Process Connection KF40Applications: Glove box purge and leak detection Additive manufacturing Gas Generation (Oxygen / Nitrogen) Semiconductor wafer machines Wave Soldering Membrane air separators Inert welding gases Inert Ovens Medical Gas Applications Pharmaceutical Industries Food and Beverage Industries Gas Generation Industries
Description
The Minox i Galvanic Fuel Cell Oxygen Transmitter is a highly reliable and cost-effective two-wire, loop-powered transmitter with a linearized 4 to 20 mA output. The standard offering has a detection measurement range of 0-25% oxygen. This compact transmitter utilises advanced galvanic fuel cell technology that provides a long sensor life with a high level of accuracy and stability. Features: Measurement range: 0-25% Electrochemical Sensor Technology Industry Standard 4-20mA Output 24VDC power supply M12 Electrical Connection Process Connection KF40Applications: Glove box purge and leak detection Additive manufacturing Gas Generation (Oxygen / Nitrogen) Semiconductor wafer machines Wave Soldering Membrane air separators Inert welding gases Inert Ovens Medical Gas Applications Pharmaceutical Industries Food and Beverage Industries Gas Generation Industries

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Oxygen Transmitter - Ntron Minox-i - Minox - Process Sensing Technologies USA
Hauppauge, NY, United States
Intrinsically Safe Oxygen Transmitter - Ntron Minox-i
Minox
Intrinsically Safe Oxygen Transmitter - Ntron Minox-i Minox
The Minox i Galvanic Fuel Cell Oxygen Transmitter is a highly reliable and cost-effective two-wire, loop-powered transmitter with a linearized 4 to 20 mA output. The standard offering has a detection measurement range of 0-25% oxygen. This compact transmitter utilises advanced galvanic fuel cell technology that provides a long sensor life with a high level of accuracy and stability. Features: Measurement range: 0-25% Electrochemical Sensor Technology Industry Standard 4-20mA Output 24VDC power supply M12 Electrical Connection Process Connection KF40Applications: Glove box purge and leak detection Additive manufacturing Gas Generation (Oxygen / Nitrogen) Semiconductor wafer machines Wave Soldering Membrane air separators Inert welding gases Inert Ovens Medical Gas Applications Pharmaceutical Industries Food and Beverage Industries Gas Generation Industries

The Minox i Galvanic Fuel Cell Oxygen Transmitter is a highly reliable and cost-effective two-wire, loop-powered transmitter with a linearized 4 to 20 mA output. The standard offering has a detection measurement range of 0-25% oxygen.

This compact transmitter utilises advanced galvanic fuel cell technology that provides a long sensor life with a high level of accuracy and stability.

Features:

  • Measurement range: 0-25%
  • Electrochemical Sensor Technology
  • Industry Standard 4-20mA Output
  • 24VDC power supply
  • M12 Electrical Connection
  • Process Connection KF40Applications:
  • Glove box purge and leak detection
  • Additive manufacturing
  • Gas Generation (Oxygen / Nitrogen)
  • Semiconductor wafer machines
  • Wave Soldering
  • Membrane air separators
  • Inert welding gases
  • Inert Ovens
  • Medical Gas Applications
  • Pharmaceutical Industries
  • Food and Beverage Industries
  • Gas Generation Industries
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number Minox
Product Name Intrinsically Safe Oxygen Transmitter - Ntron Minox-i
Features Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Air Quality Monitors - 2525132 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 100 %
View Details
GX-3R Pro Five-Gas Portable Monitor -  - DOD Technologies Inc.
Specs
Measurement Type %LEL or %LFL; %Volume
Display Digital
Features Intrinsically Safe
View Details
Gas Sampling System - TriGas - MSA Safety
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring
Gas Types Combustible; H2S; O2
View Details
Zirconia Oxygen Analyzer Converter - ZKM Series - Fuji Electric Corp. of America
Specs
Application Confined Space Entry
Gas Types O2; (Zirconium Oxygen)
Electrical Outputs Current
View Details