Process Sensing Technologies USA Oxygen Analyzer - Michell XTP601 XTP601

Description
The XTP601 Oxygen Analyzer for safe or hazardous areas is a robust, linear and stable device that is used for measurements in gases such as biogas, methane, hydrogen, nitrogen or carbon dioxide. The analyzer meets the requirements of IEC61508 SIL2. A robust, linear and stable oxygen analyzer for measurements in gases such as hydrogen, nitrogen, methane, biogas, or carbon dioxide. The analyzer is housed in an IP66 rugged casing, making it suitable for a wide range of applications. The XTP601 can be supplied with flame arrestors, as either explosion-proof and certified for use in hazardous areas or for use with flammable gases in a safe area. Features: General purpose or ATEX, IECEx, CCSAUS, TC, TR & Ex hazardous area certified models Meets the requirements of IEC61508 SIL 2 Ranges available: 0–0.5% up to 0–50% & 20, 80 or 90–100% Touch-screen display allows calibration or adjustment without the need for a hot works permit Intrinsic error (accuracy) is better than 1% full scale Zero span stability better than 0.25% of span per month Outputs include RS485 and two 4-20mA (following NAMUR NE 44 standard) Low cost of ownership due to minimal maintenance and no consumable parts
Description
The XTP601 Oxygen Analyzer for safe or hazardous areas is a robust, linear and stable device that is used for measurements in gases such as biogas, methane, hydrogen, nitrogen or carbon dioxide. The analyzer meets the requirements of IEC61508 SIL2. A robust, linear and stable oxygen analyzer for measurements in gases such as hydrogen, nitrogen, methane, biogas, or carbon dioxide. The analyzer is housed in an IP66 rugged casing, making it suitable for a wide range of applications. The XTP601 can be supplied with flame arrestors, as either explosion-proof and certified for use in hazardous areas or for use with flammable gases in a safe area. Features: General purpose or ATEX, IECEx, CCSAUS, TC, TR & Ex hazardous area certified models Meets the requirements of IEC61508 SIL 2 Ranges available: 0–0.5% up to 0–50% & 20, 80 or 90–100% Touch-screen display allows calibration or adjustment without the need for a hot works permit Intrinsic error (accuracy) is better than 1% full scale Zero span stability better than 0.25% of span per month Outputs include RS485 and two 4-20mA (following NAMUR NE 44 standard) Low cost of ownership due to minimal maintenance and no consumable parts

Suppliers

Company
Product
Description
Supplier Links
Oxygen Analyzer - Michell XTP601 - XTP601 - Process Sensing Technologies USA
Hauppauge, NY, United States
Oxygen Analyzer - Michell XTP601
XTP601
Oxygen Analyzer - Michell XTP601 XTP601
The XTP601 Oxygen Analyzer for safe or hazardous areas is a robust, linear and stable device that is used for measurements in gases such as biogas, methane, hydrogen, nitrogen or carbon dioxide. The analyzer meets the requirements of IEC61508 SIL2. A robust, linear and stable oxygen analyzer for measurements in gases such as hydrogen, nitrogen, methane, biogas, or carbon dioxide. The analyzer is housed in an IP66 rugged casing, making it suitable for a wide range of applications. The XTP601 can be supplied with flame arrestors, as either explosion-proof and certified for use in hazardous areas or for use with flammable gases in a safe area. Features: General purpose or ATEX, IECEx, CCSAUS, TC, TR & Ex hazardous area certified models Meets the requirements of IEC61508 SIL 2 Ranges available: 0–0.5% up to 0–50% & 20, 80 or 90–100% Touch-screen display allows calibration or adjustment without the need for a hot works permit Intrinsic error (accuracy) is better than 1% full scale Zero span stability better than 0.25% of span per month Outputs include RS485 and two 4-20mA (following NAMUR NE 44 standard) Low cost of ownership due to minimal maintenance and no consumable parts

The XTP601 Oxygen Analyzer for safe or hazardous areas is a robust, linear and stable device that is used for measurements in gases such as biogas, methane, hydrogen, nitrogen or carbon dioxide. The analyzer meets the requirements of IEC61508 SIL2.

A robust, linear and stable oxygen analyzer for measurements in gases such as hydrogen, nitrogen, methane, biogas, or carbon dioxide. The analyzer is housed in an IP66 rugged casing, making it suitable for a wide range of applications. The XTP601 can be supplied with flame arrestors, as either explosion-proof and certified for use in hazardous areas or for use with flammable gases in a safe area.

Features:

  • General purpose or ATEX, IECEx, CCSAUS, TC, TR & Ex hazardous area certified models
  • Meets the requirements of IEC61508 SIL 2
  • Ranges available: 0–0.5% up to 0–50% & 20, 80 or 90–100%
  • Touch-screen display allows calibration or adjustment without the need for a hot works permit
  • Intrinsic error (accuracy) is better than 1% full scale
  • Zero span stability better than 0.25% of span per month
  • Outputs include RS485 and two 4-20mA (following NAMUR NE 44 standard)
  • Low cost of ownership due to minimal maintenance and no consumable parts
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number XTP601
Product Name Oxygen Analyzer - Michell XTP601
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Air Quality Monitors - 2362654 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 100 %
View Details
Carbon Monoxide Detector - Silowatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details