Process Sensing Technologies USA Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Rotronic offers a wide range of its own PT100 probes, but other 4-wire temperature probes can also be used. All PT100 Probes has a precision of class A within the... | |
| The T10 temperature sensors are NTC (Negative Temperature Coefficient) thermistors, meaning that the resistance of the NTC decreases with increasing temperature. The T10 temperature sensors are compatible with the RMS-MLOG-T10-868/915... | |
| The T30 temperature sensors are resistance thermometers (Pt100 = positive measurement resistance), meaning that the resistance increases with increasing temperature. The sensors are compatible with the RMSLOG-T30-L, RMS-LOG-T30-868 and RMS-LOG-T30-915... |