Process Sensing Technologies USA Oxygen Analyzers for Petrochemical - AII GPR-18/28 GPR18-28Series

Description
Explosion-proof oxygen analyzers are designed for petrochemical industries processes containing hydrogen and other flammable gases. These trace and percentage oxygen analyzers are supplied in rugged Exd enclosures with flame arrestors and suitable for hazardous areas. The oxygen sensitivity of the field-proven electrochemical sensor allows oxygen measurement ranges from as low as 0-1 ppm up to 0-25% O2. Features: Galvanic electrochemical oxygen sensor technology 4 standard measurement ranges Accuracy ±2% of selected range Sensitivity < 0.5% of range Long O2 sensor life 24 to 36 months for low maintenance No need for frequent electrolyte top-up Field-proven superior electrochemical sensor stability Flame arrestors fitted (standard)
Description
Explosion-proof oxygen analyzers are designed for petrochemical industries processes containing hydrogen and other flammable gases. These trace and percentage oxygen analyzers are supplied in rugged Exd enclosures with flame arrestors and suitable for hazardous areas. The oxygen sensitivity of the field-proven electrochemical sensor allows oxygen measurement ranges from as low as 0-1 ppm up to 0-25% O2. Features: Galvanic electrochemical oxygen sensor technology 4 standard measurement ranges Accuracy ±2% of selected range Sensitivity < 0.5% of range Long O2 sensor life 24 to 36 months for low maintenance No need for frequent electrolyte top-up Field-proven superior electrochemical sensor stability Flame arrestors fitted (standard)

Suppliers

Company
Product
Description
Supplier Links
Oxygen Analyzers for Petrochemical - AII GPR-18/28 - GPR18-28Series - Process Sensing Technologies USA
Hauppauge, NY, United States
Oxygen Analyzers for Petrochemical - AII GPR-18/28
GPR18-28Series
Oxygen Analyzers for Petrochemical - AII GPR-18/28 GPR18-28Series
Explosion-proof oxygen analyzers are designed for petrochemical industries processes containing hydrogen and other flammable gases. These trace and percentage oxygen analyzers are supplied in rugged Exd enclosures with flame arrestors and suitable for hazardous areas. The oxygen sensitivity of the field-proven electrochemical sensor allows oxygen measurement ranges from as low as 0-1 ppm up to 0-25% O2. Features: Galvanic electrochemical oxygen sensor technology 4 standard measurement ranges Accuracy ±2% of selected range Sensitivity < 0.5% of range Long O2 sensor life 24 to 36 months for low maintenance No need for frequent electrolyte top-up Field-proven superior electrochemical sensor stability Flame arrestors fitted (standard)

Explosion-proof oxygen analyzers are designed for petrochemical industries processes containing hydrogen and other flammable gases. These trace and percentage oxygen analyzers are supplied in rugged Exd enclosures with flame arrestors and suitable for hazardous areas. The oxygen sensitivity of the field-proven electrochemical sensor allows oxygen measurement ranges from as low as 0-1 ppm up to 0-25% O2.

Features:

  • Galvanic electrochemical oxygen sensor technology
  • 4 standard measurement ranges
  • Accuracy ±2% of selected range
  • Sensitivity < 0.5% of range
  • Long O2 sensor life 24 to 36 months for low maintenance
  • No need for frequent electrolyte top-up
  • Field-proven superior electrochemical sensor stability
  • Flame arrestors fitted (standard)
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number GPR18-28Series
Product Name Oxygen Analyzers for Petrochemical - AII GPR-18/28
Measurement Type %Volume; Trace
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
VOC Environmental Meter - PCE-VOC 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; (Formaldehyde (HCHO))
Instrument Type Detector
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Air Quality Monitors - 1746575 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details