Process Sensing Technologies USA Oxygen Analyzer for Hazardous Areas - Ntron OXY-TX Oxy-Tx

Description
The OxyTx Oxygen Analyzer and Transmitter is a low-cost compact and rugged device for measurement of % Oxygen concentration in Hazardous area applications. The OxyTx has a surface or wall mounted control unit and a remote sensor with inter-connecting lead. Typical applications include pharmaceuticals, gas generation, chemical, food & beverage, biotech and process industries. The OxyTx can also be used as ATEX rated ambient monitor. Features: ATEX approved for use in hazardous areas Certified to EEx ia IIC T4, ATEX II 2 G Large LCD display for local % or ppm oxygen concentration readout Intrinsically safe device with an IP66 ABS housing Analogue 4-20mA output for retransmission of measured signal Remote mounted oxygen sensor for ease of use and maintenance Non intrusive user calibration by push buttons 7-30VDC operating power
Description
The OxyTx Oxygen Analyzer and Transmitter is a low-cost compact and rugged device for measurement of % Oxygen concentration in Hazardous area applications. The OxyTx has a surface or wall mounted control unit and a remote sensor with inter-connecting lead. Typical applications include pharmaceuticals, gas generation, chemical, food & beverage, biotech and process industries. The OxyTx can also be used as ATEX rated ambient monitor. Features: ATEX approved for use in hazardous areas Certified to EEx ia IIC T4, ATEX II 2 G Large LCD display for local % or ppm oxygen concentration readout Intrinsically safe device with an IP66 ABS housing Analogue 4-20mA output for retransmission of measured signal Remote mounted oxygen sensor for ease of use and maintenance Non intrusive user calibration by push buttons 7-30VDC operating power

Suppliers

Company
Product
Description
Supplier Links
Oxygen Analyzer for Hazardous Areas - Ntron OXY-TX - Oxy-Tx - Process Sensing Technologies USA
Hauppauge, NY, United States
Oxygen Analyzer for Hazardous Areas - Ntron OXY-TX
Oxy-Tx
Oxygen Analyzer for Hazardous Areas - Ntron OXY-TX Oxy-Tx
The OxyTx Oxygen Analyzer and Transmitter is a low-cost compact and rugged device for measurement of % Oxygen concentration in Hazardous area applications. The OxyTx has a surface or wall mounted control unit and a remote sensor with inter-connecting lead. Typical applications include pharmaceuticals, gas generation, chemical, food & beverage, biotech and process industries. The OxyTx can also be used as ATEX rated ambient monitor. Features: ATEX approved for use in hazardous areas Certified to EEx ia IIC T4, ATEX II 2 G Large LCD display for local % or ppm oxygen concentration readout Intrinsically safe device with an IP66 ABS housing Analogue 4-20mA output for retransmission of measured signal Remote mounted oxygen sensor for ease of use and maintenance Non intrusive user calibration by push buttons 7-30VDC operating power

The OxyTx Oxygen Analyzer and Transmitter is a low-cost compact and rugged device for measurement of % Oxygen concentration in Hazardous area applications. The OxyTx has a surface or wall mounted control unit and a remote sensor with inter-connecting lead. Typical applications include pharmaceuticals, gas generation, chemical, food & beverage, biotech and process industries. The OxyTx can also be used as ATEX rated ambient monitor.

Features:

  • ATEX approved for use in hazardous areas
  • Certified to EEx ia IIC T4, ATEX II 2 G
  • Large LCD display for local % or ppm oxygen concentration readout
  • Intrinsically safe device with an IP66 ABS housing
  • Analogue 4-20mA output for retransmission of measured signal
  • Remote mounted oxygen sensor for ease of use and maintenance
  • Non intrusive user calibration by push buttons
  • 7-30VDC operating power
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number Oxy-Tx
Product Name Oxygen Analyzer for Hazardous Areas - Ntron OXY-TX
Features Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details
Air Quality Monitors - 2377893 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 158 F (70 C)
Operating Humidity 100 %
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details