Process Sensing Technologies USA Oxygen Combustion Control Analyzer - Michell XZR500 XZR500

Description
The XZR500 oxygen analyzer from Michell Instruments is designed to determine the excess air required for optimum combustion. It uses advanced Zirconium Oxide technology to measure levels of oxygen in harsh conditions such as boilers, incinerators, cremators and furnaces. It provides fast, accurate readings taken in the harshest of conditions. It has a range of probes from 400mm to 900mm in length with multiple material options from stainless steel to Hastelloy for corrosive environments to ceramic or silicon carbide for temperatures up to 1,300°C. There is no chance of thermal shock or moisture condensing in the sensor as the analyzer uses a close coupled extractive sample method with the sensor in an oven maintained at 700°C. When utilising the Pitot effect, the sample is vented back inside the flue and no instrument air is required for sampling. Blowback and air ejector options are available if the application is more demanding, such as coal fired furnaces. Features: Measurement range: 0.01 to 25% O2 Various probe for stack temperatures up to 1,300°C No air reference required with our Metallic Sealed Reference Sensor Long life zirconia cell with reliable accurate measurements Simple to maintain, easy to calibrate every 6 months Robust design that is simple to use Quick and easy to install
Description
The XZR500 oxygen analyzer from Michell Instruments is designed to determine the excess air required for optimum combustion. It uses advanced Zirconium Oxide technology to measure levels of oxygen in harsh conditions such as boilers, incinerators, cremators and furnaces. It provides fast, accurate readings taken in the harshest of conditions. It has a range of probes from 400mm to 900mm in length with multiple material options from stainless steel to Hastelloy for corrosive environments to ceramic or silicon carbide for temperatures up to 1,300°C. There is no chance of thermal shock or moisture condensing in the sensor as the analyzer uses a close coupled extractive sample method with the sensor in an oven maintained at 700°C. When utilising the Pitot effect, the sample is vented back inside the flue and no instrument air is required for sampling. Blowback and air ejector options are available if the application is more demanding, such as coal fired furnaces. Features: Measurement range: 0.01 to 25% O2 Various probe for stack temperatures up to 1,300°C No air reference required with our Metallic Sealed Reference Sensor Long life zirconia cell with reliable accurate measurements Simple to maintain, easy to calibrate every 6 months Robust design that is simple to use Quick and easy to install

Suppliers

Company
Product
Description
Supplier Links
Oxygen Combustion Control Analyzer - Michell XZR500 - XZR500 - Process Sensing Technologies USA
Hauppauge, NY, United States
Oxygen Combustion Control Analyzer - Michell XZR500
XZR500
Oxygen Combustion Control Analyzer - Michell XZR500 XZR500
The XZR500 oxygen analyzer from Michell Instruments is designed to determine the excess air required for optimum combustion. It uses advanced Zirconium Oxide technology to measure levels of oxygen in harsh conditions such as boilers, incinerators, cremators and furnaces. It provides fast, accurate readings taken in the harshest of conditions. It has a range of probes from 400mm to 900mm in length with multiple material options from stainless steel to Hastelloy for corrosive environments to ceramic or silicon carbide for temperatures up to 1,300°C. There is no chance of thermal shock or moisture condensing in the sensor as the analyzer uses a close coupled extractive sample method with the sensor in an oven maintained at 700°C. When utilising the Pitot effect, the sample is vented back inside the flue and no instrument air is required for sampling. Blowback and air ejector options are available if the application is more demanding, such as coal fired furnaces. Features: Measurement range: 0.01 to 25% O2 Various probe for stack temperatures up to 1,300°C No air reference required with our Metallic Sealed Reference Sensor Long life zirconia cell with reliable accurate measurements Simple to maintain, easy to calibrate every 6 months Robust design that is simple to use Quick and easy to install

The XZR500 oxygen analyzer from Michell Instruments is designed to determine the excess air required for optimum combustion. It uses advanced Zirconium Oxide technology to measure levels of oxygen in harsh conditions such as boilers, incinerators, cremators and furnaces. It provides fast, accurate readings taken in the harshest of conditions. It has a range of probes from 400mm to 900mm in length with multiple material options from stainless steel to Hastelloy for corrosive environments to ceramic or silicon carbide for temperatures up to 1,300°C. There is no chance of thermal shock or moisture condensing in the sensor as the analyzer uses a close coupled extractive sample method with the sensor in an oven maintained at 700°C. When utilising the Pitot effect, the sample is vented back inside the flue and no instrument air is required for sampling. Blowback and air ejector options are available if the application is more demanding, such as coal fired furnaces.

Features:

  • Measurement range: 0.01 to 25% O2
  • Various probe for stack temperatures up to 1,300°C
  • No air reference required with our Metallic Sealed Reference Sensor
  • Long life zirconia cell with reliable accurate measurements
  • Simple to maintain, easy to calibrate every 6 months
  • Robust design that is simple to use
  • Quick and easy to install
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number XZR500
Product Name Oxygen Combustion Control Analyzer - Michell XZR500
Measurement Type %Volume
Gas Types Combustible; O2; (0.01 - 25% Oxygen)
Features Self Calibration
Instrument Type Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Air Quality Monitors - 2676379 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 95 %
View Details
Carbon Monoxide Detector - Silowatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details