Process Sensing Technologies USA Cost-Effective Oxygen Analyser for Combustion - SST OXY-Flex OXY-Flex

Description
The OXY-Flex Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. The OXY-Flex Oxygen Analyzer is designed to measure the oxygen concentration in air or gas mixtures with temperatures of -100 to 400⁰C. The oxygen analyzer employs a well proven, small zirconium dioxide based element at its heart and due to its innovative design does not require a reference gas. The oxygen sensor element is mounted in the tip of the stainless steel probe and is protected by a sintered stainless steel cap. The OXY-Flex Oxygen Analyzer uses a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures. The OXY-Flex can be configured to output measuring ranges of 0-25% O₂ or 0-100% O₂. The entire measurement range is linear in both cases. The outputs can be configured to either 4-20mA and 0-10Vdc outputs or an RS232 serial communications interface. Typical applications include; combustion control of industrial boilers, burning oil, gas, coal or biomass; incubators; composting probes and welding equipment. Features: Zirconium dioxide technology High accuracy linear output Configurable outputs; 4-20mA and 0-10Vdc or RS232 comms interface Selectable output measuring ranges; 0-25% O₂ or 0-100% O₂ or fully adjustable via RS232 Can be calibrated in fresh air (20.7% O₂) or in any other known O₂ concentration Housed in a sealed die-cast aluminium housing with attached oxygen sensor probe and amphenol Ecomate connector Works at temperatures from -100 to 400⁰C Various probe lengths availableApplication s: Boiler combustion efficiency Composting
Description
The OXY-Flex Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. The OXY-Flex Oxygen Analyzer is designed to measure the oxygen concentration in air or gas mixtures with temperatures of -100 to 400⁰C. The oxygen analyzer employs a well proven, small zirconium dioxide based element at its heart and due to its innovative design does not require a reference gas. The oxygen sensor element is mounted in the tip of the stainless steel probe and is protected by a sintered stainless steel cap. The OXY-Flex Oxygen Analyzer uses a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures. The OXY-Flex can be configured to output measuring ranges of 0-25% O₂ or 0-100% O₂. The entire measurement range is linear in both cases. The outputs can be configured to either 4-20mA and 0-10Vdc outputs or an RS232 serial communications interface. Typical applications include; combustion control of industrial boilers, burning oil, gas, coal or biomass; incubators; composting probes and welding equipment. Features: Zirconium dioxide technology High accuracy linear output Configurable outputs; 4-20mA and 0-10Vdc or RS232 comms interface Selectable output measuring ranges; 0-25% O₂ or 0-100% O₂ or fully adjustable via RS232 Can be calibrated in fresh air (20.7% O₂) or in any other known O₂ concentration Housed in a sealed die-cast aluminium housing with attached oxygen sensor probe and amphenol Ecomate connector Works at temperatures from -100 to 400⁰C Various probe lengths availableApplication s: Boiler combustion efficiency Composting

Suppliers

Company
Product
Description
Supplier Links
Cost-Effective Oxygen Analyser for Combustion - SST OXY-Flex - OXY-Flex - Process Sensing Technologies USA
Hauppauge, NY, United States
Cost-Effective Oxygen Analyser for Combustion - SST OXY-Flex
OXY-Flex
Cost-Effective Oxygen Analyser for Combustion - SST OXY-Flex OXY-Flex
The OXY-Flex Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. The OXY-Flex Oxygen Analyzer is designed to measure the oxygen concentration in air or gas mixtures with temperatures of -100 to 400⁰C. The oxygen analyzer employs a well proven, small zirconium dioxide based element at its heart and due to its innovative design does not require a reference gas. The oxygen sensor element is mounted in the tip of the stainless steel probe and is protected by a sintered stainless steel cap. The OXY-Flex Oxygen Analyzer uses a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures. The OXY-Flex can be configured to output measuring ranges of 0-25% O₂ or 0-100% O₂. The entire measurement range is linear in both cases. The outputs can be configured to either 4-20mA and 0-10Vdc outputs or an RS232 serial communications interface. Typical applications include; combustion control of industrial boilers, burning oil, gas, coal or biomass; incubators; composting probes and welding equipment. Features: Zirconium dioxide technology High accuracy linear output Configurable outputs; 4-20mA and 0-10Vdc or RS232 comms interface Selectable output measuring ranges; 0-25% O₂ or 0-100% O₂ or fully adjustable via RS232 Can be calibrated in fresh air (20.7% O₂) or in any other known O₂ concentration Housed in a sealed die-cast aluminium housing with attached oxygen sensor probe and amphenol Ecomate connector Works at temperatures from -100 to 400⁰C Various probe lengths availableApplication s: Boiler combustion efficiency Composting

The OXY-Flex Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues.

The OXY-Flex Oxygen Analyzer is designed to measure the oxygen concentration in air or gas mixtures with temperatures of -100 to 400⁰C. The oxygen analyzer employs a well proven, small zirconium dioxide based element at its heart and due to its innovative design does not require a reference gas. The oxygen sensor element is mounted in the tip of the stainless steel probe and is protected by a sintered stainless steel cap.

The OXY-Flex Oxygen Analyzer uses a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures.

The OXY-Flex can be configured to output measuring ranges of 0-25% O₂ or 0-100% O₂. The entire measurement range is linear in both cases. The outputs can be configured to either 4-20mA and 0-10Vdc outputs or an RS232 serial communications interface.

Typical applications include; combustion control of industrial boilers, burning oil, gas, coal or biomass; incubators; composting probes and welding equipment.

Features:

  • Zirconium dioxide technology
  • High accuracy linear output
  • Configurable outputs; 4-20mA and 0-10Vdc or RS232 comms interface
  • Selectable output measuring ranges; 0-25% O₂ or 0-100% O₂ or fully adjustable via RS232
  • Can be calibrated in fresh air (20.7% O₂) or in any other known O₂ concentration
  • Housed in a sealed die-cast aluminium housing with attached oxygen sensor probe and amphenol Ecomate connector
  • Works at temperatures from -100 to 400⁰C
  • Various probe lengths availableApplications:
  • Boiler combustion efficiency
  • Composting
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number OXY-Flex
Product Name Cost-Effective Oxygen Analyser for Combustion - SST OXY-Flex
Gas Types Combustible
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Air Quality Monitors - 1749558 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details