Process Sensing Technologies USA Moisture in Natural Gas Analyzer - Michell OptiPEAK TDL600 TDL6

Description
The next generation TDLAS Analyzer for automatic online measurement of moisture in variable compositions of natural gas and biomethane. The OptiPEAK TDL600 Tuneable Diode Laser Analyzer employs the latest techniques in laser absorption spectroscopy and signal processing power to offer a robust high performance analyzer, designed specifically for the measurement of moisture in natural gas. This non-contact technology requires minimal maintenance, even in demanding applications such as changing methane concentrations or sour gas. The analyzer is fully hazardous area certified and delivers class-leading measurement performance, stability and detection sensitivity. OptiPEAK TDL600 is suitable for use with natural gas containing up to 20% hydrogen with no further modification required. Features: D-MET system: Factory-ready for varying gas compositions. For example, after stream blending or injection of shale gas or biomethane to a network. Operating range down to 1 ppmV Sour gas compatible Simple installation and setup Lowest maintenance IECEx, ATEX and cQPSus certified for EExd flameproof Integrated sample handling Proven Michell Instruments quality: 40 years of expertise in moisture measurement built into the design Applications: Natural gas glycol dehydration Natural gas transmission monitoring Custody transfer Natural gas storage Offshore export pipeline natural gas LNG receiving / re-gasification plants Vaporized NGL Biomethane
Description
The next generation TDLAS Analyzer for automatic online measurement of moisture in variable compositions of natural gas and biomethane. The OptiPEAK TDL600 Tuneable Diode Laser Analyzer employs the latest techniques in laser absorption spectroscopy and signal processing power to offer a robust high performance analyzer, designed specifically for the measurement of moisture in natural gas. This non-contact technology requires minimal maintenance, even in demanding applications such as changing methane concentrations or sour gas. The analyzer is fully hazardous area certified and delivers class-leading measurement performance, stability and detection sensitivity. OptiPEAK TDL600 is suitable for use with natural gas containing up to 20% hydrogen with no further modification required. Features: D-MET system: Factory-ready for varying gas compositions. For example, after stream blending or injection of shale gas or biomethane to a network. Operating range down to 1 ppmV Sour gas compatible Simple installation and setup Lowest maintenance IECEx, ATEX and cQPSus certified for EExd flameproof Integrated sample handling Proven Michell Instruments quality: 40 years of expertise in moisture measurement built into the design Applications: Natural gas glycol dehydration Natural gas transmission monitoring Custody transfer Natural gas storage Offshore export pipeline natural gas LNG receiving / re-gasification plants Vaporized NGL Biomethane

Suppliers

Company
Product
Description
Supplier Links
Moisture in Natural Gas Analyzer - Michell OptiPEAK TDL600 - TDL6 - Process Sensing Technologies USA
Hauppauge, NY, United States
Moisture in Natural Gas Analyzer - Michell OptiPEAK TDL600
TDL6
Moisture in Natural Gas Analyzer - Michell OptiPEAK TDL600 TDL6
The next generation TDLAS Analyzer for automatic online measurement of moisture in variable compositions of natural gas and biomethane. The OptiPEAK TDL600 Tuneable Diode Laser Analyzer employs the latest techniques in laser absorption spectroscopy and signal processing power to offer a robust high performance analyzer, designed specifically for the measurement of moisture in natural gas. This non-contact technology requires minimal maintenance, even in demanding applications such as changing methane concentrations or sour gas. The analyzer is fully hazardous area certified and delivers class-leading measurement performance, stability and detection sensitivity. OptiPEAK TDL600 is suitable for use with natural gas containing up to 20% hydrogen with no further modification required. Features: D-MET system: Factory-ready for varying gas compositions. For example, after stream blending or injection of shale gas or biomethane to a network. Operating range down to 1 ppmV Sour gas compatible Simple installation and setup Lowest maintenance IECEx, ATEX and cQPSus certified for EExd flameproof Integrated sample handling Proven Michell Instruments quality: 40 years of expertise in moisture measurement built into the design Applications: Natural gas glycol dehydration Natural gas transmission monitoring Custody transfer Natural gas storage Offshore export pipeline natural gas LNG receiving / re-gasification plants Vaporized NGL Biomethane

The next generation TDLAS Analyzer for automatic online measurement of moisture in variable compositions of natural gas and biomethane. The OptiPEAK TDL600 Tuneable Diode Laser Analyzer employs the latest techniques in laser absorption spectroscopy and signal processing power to offer a robust high performance analyzer, designed specifically for the measurement of moisture in natural gas. This non-contact technology requires minimal maintenance, even in demanding applications such as changing methane concentrations or sour gas. The analyzer is fully hazardous area certified and delivers class-leading measurement performance, stability and detection sensitivity.

OptiPEAK TDL600 is suitable for use with natural gas containing up to 20% hydrogen with no further modification required.

Features:

  • D-MET system: Factory-ready for varying gas compositions. For example, after stream blending or injection of shale gas or biomethane to a network.
  • Operating range down to 1 ppmV
  • Sour gas compatible
  • Simple installation and setup
  • Lowest maintenance
  • IECEx, ATEX and cQPSus certified for EExd flameproof
  • Integrated sample handling
  • Proven Michell Instruments quality: 40 years of expertise in moisture measurement built into the design Applications:
  • Natural gas glycol dehydration
  • Natural gas transmission monitoring
  • Custody transfer
  • Natural gas storage
  • Offshore export pipeline natural gas
  • LNG receiving / re-gasification plants
  • Vaporized NGL
  • Biomethane
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number TDL6
Product Name Moisture in Natural Gas Analyzer - Michell OptiPEAK TDL600
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Air Quality Monitors - 2676379 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 95 %
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details