Process Sensing Technologies USA Temperature-Stabilized Water Activity Analyzer - Rotronic AW-Therm AWTHERMLAB

Description
The AwTherm from Rotronic is a high-end laboratory instrument for water activity measurements in the food, cosmetics and pharmaceutical industries. The significant advantage of the AwTherm lies in the possibility to heat or cool the measurement chamber, which simplifies and optimizes the measurement process considerably in the case of tempered products, be they goods in cold storage or on heated conveyor belts. Features: Accuracy: ±0.005 aw, ±0.1 K Temperature control range: 0...60 °C High temperature stability: ±0.01 °C/min Variable sample container sizes: 14 / 40 mm Interchangeable reference probe for cleaning and calibration AW Quick function for fast measurement results (typically 4 – 5 minutes) Real-time clock with backup battery Touch panel for simple operationApplication s: Laboratory applications Quality assurance in food manufacturing Coffee processing Tobacco industry Grain storage Pharmaceutical industry
Description
The AwTherm from Rotronic is a high-end laboratory instrument for water activity measurements in the food, cosmetics and pharmaceutical industries. The significant advantage of the AwTherm lies in the possibility to heat or cool the measurement chamber, which simplifies and optimizes the measurement process considerably in the case of tempered products, be they goods in cold storage or on heated conveyor belts. Features: Accuracy: ±0.005 aw, ±0.1 K Temperature control range: 0...60 °C High temperature stability: ±0.01 °C/min Variable sample container sizes: 14 / 40 mm Interchangeable reference probe for cleaning and calibration AW Quick function for fast measurement results (typically 4 – 5 minutes) Real-time clock with backup battery Touch panel for simple operationApplication s: Laboratory applications Quality assurance in food manufacturing Coffee processing Tobacco industry Grain storage Pharmaceutical industry

Suppliers

Company
Product
Description
Supplier Links
Temperature-Stabilized Water Activity Analyzer - Rotronic AW-Therm - AWTHERMLAB - Process Sensing Technologies USA
Hauppauge, NY, United States
Temperature-Stabilized Water Activity Analyzer - Rotronic AW-Therm
AWTHERMLAB
Temperature-Stabilized Water Activity Analyzer - Rotronic AW-Therm AWTHERMLAB
The AwTherm from Rotronic is a high-end laboratory instrument for water activity measurements in the food, cosmetics and pharmaceutical industries. The significant advantage of the AwTherm lies in the possibility to heat or cool the measurement chamber, which simplifies and optimizes the measurement process considerably in the case of tempered products, be they goods in cold storage or on heated conveyor belts. Features: Accuracy: ±0.005 aw, ±0.1 K Temperature control range: 0...60 °C High temperature stability: ±0.01 °C/min Variable sample container sizes: 14 / 40 mm Interchangeable reference probe for cleaning and calibration AW Quick function for fast measurement results (typically 4 – 5 minutes) Real-time clock with backup battery Touch panel for simple operationApplication s: Laboratory applications Quality assurance in food manufacturing Coffee processing Tobacco industry Grain storage Pharmaceutical industry

The AwTherm from Rotronic is a high-end laboratory instrument for water activity measurements in the food, cosmetics and pharmaceutical industries. The significant advantage of the AwTherm lies in the possibility to heat or cool the measurement chamber, which simplifies and optimizes the measurement process considerably in the case of tempered products, be they goods in cold storage or on heated conveyor belts.

Features:

  • Accuracy: ±0.005 aw, ±0.1 K
  • Temperature control range: 0...60 °C
  • High temperature stability: ±0.01 °C/min
  • Variable sample container sizes: 14 / 40 mm
  • Interchangeable reference probe for cleaning and calibration
  • AW Quick function for fast measurement results (typically 4 – 5 minutes)
  • Real-time clock with backup battery
  • Touch panel for simple operationApplications:
  • Laboratory applications
  • Quality assurance in food manufacturing
  • Coffee processing
  • Tobacco industry
  • Grain storage
  • Pharmaceutical industry
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number AWTHERMLAB
Product Name Temperature-Stabilized Water Activity Analyzer - Rotronic AW-Therm
Application Process Gas
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
CFC / HFC Refrigerant Gas Detector - PCE-LD 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Leakage
Gas Types (CFC / HFC Refrigerant Gas)
Features Audible or Visual Alarms
View Details
Air Quality Monitors - 1469079 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
Carbon Monoxide Detector - Millwatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details