Process Sensing Technologies USA Meteorology Probes - Rotronic HygroMet 102H/402H METP102H402H

Description
Meteorological probes with integrated electronics for two active outputs (current or voltage) and equipped with a RS485 interface. Humidity and temperature are measured with the plug-in HygroClip HC2-S3 sensor module. In addition the MP102H/MP402H can be equipped with a signal conditioned Pt100 temperature probe in various accuracy classes. Features: Humidity and temperature measurement with interchangeable HC2A-S3 probes (order separately) Calculates all psychrometric parameters Freely scalable voltage or current output (optional RS-485) Up to 99m cable
Description
Meteorological probes with integrated electronics for two active outputs (current or voltage) and equipped with a RS485 interface. Humidity and temperature are measured with the plug-in HygroClip HC2-S3 sensor module. In addition the MP102H/MP402H can be equipped with a signal conditioned Pt100 temperature probe in various accuracy classes. Features: Humidity and temperature measurement with interchangeable HC2A-S3 probes (order separately) Calculates all psychrometric parameters Freely scalable voltage or current output (optional RS-485) Up to 99m cable

Suppliers

Company
Product
Description
Supplier Links
Meteorology Probes - Rotronic HygroMet 102H/402H - METP102H402H - Process Sensing Technologies USA
Hauppauge, NY, United States
Meteorology Probes - Rotronic HygroMet 102H/402H
METP102H402H
Meteorology Probes - Rotronic HygroMet 102H/402H METP102H402H
Meteorological probes with integrated electronics for two active outputs (current or voltage) and equipped with a RS485 interface. Humidity and temperature are measured with the plug-in HygroClip HC2-S3 sensor module. In addition the MP102H/MP402H can be equipped with a signal conditioned Pt100 temperature probe in various accuracy classes. Features: Humidity and temperature measurement with interchangeable HC2A-S3 probes (order separately) Calculates all psychrometric parameters Freely scalable voltage or current output (optional RS-485) Up to 99m cable

Meteorological probes with integrated electronics for two active outputs (current or voltage) and equipped with a RS485 interface. Humidity and temperature are measured with the plug-in HygroClip HC2-S3 sensor module. In addition the MP102H/MP402H can be equipped with a signal conditioned Pt100 temperature probe in various accuracy classes.

Features:

  • Humidity and temperature measurement with interchangeable HC2A-S3 probes (order separately)
  • Calculates all psychrometric parameters
  • Freely scalable voltage or current output (optional RS-485)
  • Up to 99m cable
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number METP102H402H
Product Name Meteorology Probes - Rotronic HygroMet 102H/402H
Features Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Gas Detector - PCE-WMM 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types CO2
View Details
Air Quality Monitors - 2097636 - RS Components, Ltd.
Specs
Display Digital
Operating Temperature 122 F (50 C)
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details