Process Sensing Technologies USA Loop Powered Safe Area Gas Detectors - FGD4 FGD4

Description
The FGD4 series of gas detectors are powered from an 8 to 24 volts dc power supply using the industry standard 4 to 20mA two-wire current loop to transmit the gas level to a separate control panel such as the Status Scientific Controls LC Series. The Carbon Dioxide version uses Infrared gas detection technology and requires a third connection to power the infrared sensor. Typical examples of their use are in water purification processes, food preparation and/or storage, car parks, swimming pools, medical applications. Features: Competitively priced for use in non-hazardous areas only 8 to 24 volt dc operation Industry standard 4 to 20mA output Plug-in sensor Optional plug-in handheld configuration unitApplications: Water purification processes Food preparation and/or storage Medical Car parks Swimming pools
Description
The FGD4 series of gas detectors are powered from an 8 to 24 volts dc power supply using the industry standard 4 to 20mA two-wire current loop to transmit the gas level to a separate control panel such as the Status Scientific Controls LC Series. The Carbon Dioxide version uses Infrared gas detection technology and requires a third connection to power the infrared sensor. Typical examples of their use are in water purification processes, food preparation and/or storage, car parks, swimming pools, medical applications. Features: Competitively priced for use in non-hazardous areas only 8 to 24 volt dc operation Industry standard 4 to 20mA output Plug-in sensor Optional plug-in handheld configuration unitApplications: Water purification processes Food preparation and/or storage Medical Car parks Swimming pools

Suppliers

Company
Product
Description
Supplier Links
Loop Powered Safe Area Gas Detectors - FGD4 - FGD4 - Process Sensing Technologies USA
Hauppauge, NY, United States
Loop Powered Safe Area Gas Detectors - FGD4
FGD4
Loop Powered Safe Area Gas Detectors - FGD4 FGD4
The FGD4 series of gas detectors are powered from an 8 to 24 volts dc power supply using the industry standard 4 to 20mA two-wire current loop to transmit the gas level to a separate control panel such as the Status Scientific Controls LC Series. The Carbon Dioxide version uses Infrared gas detection technology and requires a third connection to power the infrared sensor. Typical examples of their use are in water purification processes, food preparation and/or storage, car parks, swimming pools, medical applications. Features: Competitively priced for use in non-hazardous areas only 8 to 24 volt dc operation Industry standard 4 to 20mA output Plug-in sensor Optional plug-in handheld configuration unitApplications: Water purification processes Food preparation and/or storage Medical Car parks Swimming pools

The FGD4 series of gas detectors are powered from an 8 to 24 volts dc power supply using the industry standard 4 to 20mA two-wire current loop to transmit the gas level to a separate control panel such as the Status Scientific Controls LC Series. The Carbon Dioxide version uses Infrared gas detection technology and requires a third connection to power the infrared sensor.

Typical examples of their use are in water purification processes, food preparation and/or storage, car parks, swimming pools, medical applications.

Features:

  • Competitively priced for use in non-hazardous areas only
  • 8 to 24 volt dc operation
  • Industry standard 4 to 20mA output
  • Plug-in sensor
  • Optional plug-in handheld configuration unitApplications:
  • Water purification processes
  • Food preparation and/or storage
  • Medical
  • Car parks
  • Swimming pools
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number FGD4
Product Name Loop Powered Safe Area Gas Detectors - FGD4
Application Process Gas
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Air Quality Monitors - 2362654 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 100 %
View Details
Carbon Monoxide Detector - Silowatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details