Process Sensing Technologies USA FGD5/6-IR Pellistor Replacement Gas Detectors FGD5-6

Description
Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation responsible for the safety of the area requires that electrical equipment be enclosed within a flameproof enclosure (also known as an FLP, Ex d or explosion-proof enclosure). The FGD5/6-IR is for the direct replacement of oil and gas industry 'pellistor' types. It does not utilise mirrors, lenses or separate heaters, eliminates the requirement for routine maintenance and minimises operating costs. An optional Weatherguard protects sensor from rain and salt spray and has the option for remote gas testing. Features: Certified Ex d IIC to IECEx and ATEX Temperature compensated infrared sensor for detection of Methane and other Hydrocarbon gases Tested and approved by major oil companies Compatible with industry standard control panels Eliminates all poisoning problems associated with pellistorsApplicatio ns: Oil & Gas industry Industrial Energy Chemical
Description
Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation responsible for the safety of the area requires that electrical equipment be enclosed within a flameproof enclosure (also known as an FLP, Ex d or explosion-proof enclosure). The FGD5/6-IR is for the direct replacement of oil and gas industry 'pellistor' types. It does not utilise mirrors, lenses or separate heaters, eliminates the requirement for routine maintenance and minimises operating costs. An optional Weatherguard protects sensor from rain and salt spray and has the option for remote gas testing. Features: Certified Ex d IIC to IECEx and ATEX Temperature compensated infrared sensor for detection of Methane and other Hydrocarbon gases Tested and approved by major oil companies Compatible with industry standard control panels Eliminates all poisoning problems associated with pellistorsApplicatio ns: Oil & Gas industry Industrial Energy Chemical

Suppliers

Company
Product
Description
Supplier Links
FGD5/6-IR Pellistor Replacement Gas Detectors - FGD5-6 - Process Sensing Technologies USA
Hauppauge, NY, United States
FGD5/6-IR Pellistor Replacement Gas Detectors
FGD5-6
FGD5/6-IR Pellistor Replacement Gas Detectors FGD5-6
Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation responsible for the safety of the area requires that electrical equipment be enclosed within a flameproof enclosure (also known as an FLP, Ex d or explosion-proof enclosure). The FGD5/6-IR is for the direct replacement of oil and gas industry 'pellistor' types. It does not utilise mirrors, lenses or separate heaters, eliminates the requirement for routine maintenance and minimises operating costs. An optional Weatherguard protects sensor from rain and salt spray and has the option for remote gas testing. Features: Certified Ex d IIC to IECEx and ATEX Temperature compensated infrared sensor for detection of Methane and other Hydrocarbon gases Tested and approved by major oil companies Compatible with industry standard control panels Eliminates all poisoning problems associated with pellistorsApplicatio ns: Oil & Gas industry Industrial Energy Chemical

Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation responsible for the safety of the area requires that electrical equipment be enclosed within a flameproof enclosure (also known as an FLP, Ex d or explosion-proof enclosure).

The FGD5/6-IR is for the direct replacement of oil and gas industry 'pellistor' types. It does not utilise mirrors, lenses or separate heaters, eliminates the requirement for routine maintenance and minimises operating costs. An optional Weatherguard protects sensor from rain and salt spray and has the option for remote gas testing.

Features:

  • Certified Ex d IIC to IECEx and ATEX
  • Temperature compensated infrared sensor for detection of Methane and other Hydrocarbon gases
  • Tested and approved by major oil companies
  • Compatible with industry standard control panels
  • Eliminates all poisoning problems associated with pellistorsApplications:
  • Oil & Gas industry
  • Industrial
  • Energy
  • Chemical
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number FGD5-6
Product Name FGD5/6-IR Pellistor Replacement Gas Detectors
Measurement Type %LEL or %LFL; %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Air Quality Monitors - 2097636 - RS Components, Ltd.
Specs
Display Digital
Operating Temperature 122 F (50 C)
View Details
Hydrazine/MMH Dosimeter Badge, NASA [D2753-0010] -  - DOD Technologies Inc.
Specs
Features Audible or Visual Alarms
Mounting Type Portable
Sensor Technology Colorimetric
View Details
Wearable Gas Detector - ALTAIRio™4 - MSA Safety
Specs
Application Process Gas
Display Digital
Instrument Type Detector
View Details
Infrared CO2 Controller - ZFP9 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Ambient Air Monitoring
Gas Types CO2; (0 to 20%)
Electrical Outputs Current
View Details