Process Sensing Technologies USA Cost-Effective Oxygen Analyser for Combustion - Michell XZR200 XZR200

Description
The XZR200 Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. A cost effective zirconium-dioxide analyzer to measure percentage level oxygen in combustion processes, ambient air monitoring and many more applications. The unit is configurable to measure either 0-25% or 0-100% oxygen and offers manual or automatic calibration to suit the customer’s needs. Two probe lengths are available (210mm & 400mm). Typical applications include; combustion control of industrial boilers, burning oil, gas, coal or biomass; incubators; composting probes and welding equipment. Features: Configurable outputs: 4-20 mA and 0 to 10 V DC or RS232 comms interface Cycling 3.3 V DC logic output allows direct monitoring of the O2 sensor for diagnostic purposes Can be calibrated in normal air (20.7% O2) or in any other known O2 concentration Selectable output filtering allows fast and dynamic or slow and stable output Externally triggered automatic or manual calibration Diecast aluminium case IP65 with stainless steel probe Sample temperature up to +400°CApplications: Combustion control including oil, gas and biomass boiler applications Laboratory & building air quality monitoring including confined space personnel safety Composting
Description
The XZR200 Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. A cost effective zirconium-dioxide analyzer to measure percentage level oxygen in combustion processes, ambient air monitoring and many more applications. The unit is configurable to measure either 0-25% or 0-100% oxygen and offers manual or automatic calibration to suit the customer’s needs. Two probe lengths are available (210mm & 400mm). Typical applications include; combustion control of industrial boilers, burning oil, gas, coal or biomass; incubators; composting probes and welding equipment. Features: Configurable outputs: 4-20 mA and 0 to 10 V DC or RS232 comms interface Cycling 3.3 V DC logic output allows direct monitoring of the O2 sensor for diagnostic purposes Can be calibrated in normal air (20.7% O2) or in any other known O2 concentration Selectable output filtering allows fast and dynamic or slow and stable output Externally triggered automatic or manual calibration Diecast aluminium case IP65 with stainless steel probe Sample temperature up to +400°CApplications: Combustion control including oil, gas and biomass boiler applications Laboratory & building air quality monitoring including confined space personnel safety Composting

Suppliers

Company
Product
Description
Supplier Links
Cost-Effective Oxygen Analyser for Combustion - Michell XZR200 - XZR200 - Process Sensing Technologies USA
Hauppauge, NY, United States
Cost-Effective Oxygen Analyser for Combustion - Michell XZR200
XZR200
Cost-Effective Oxygen Analyser for Combustion - Michell XZR200 XZR200
The XZR200 Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. A cost effective zirconium-dioxide analyzer to measure percentage level oxygen in combustion processes, ambient air monitoring and many more applications. The unit is configurable to measure either 0-25% or 0-100% oxygen and offers manual or automatic calibration to suit the customer’s needs. Two probe lengths are available (210mm & 400mm). Typical applications include; combustion control of industrial boilers, burning oil, gas, coal or biomass; incubators; composting probes and welding equipment. Features: Configurable outputs: 4-20 mA and 0 to 10 V DC or RS232 comms interface Cycling 3.3 V DC logic output allows direct monitoring of the O2 sensor for diagnostic purposes Can be calibrated in normal air (20.7% O2) or in any other known O2 concentration Selectable output filtering allows fast and dynamic or slow and stable output Externally triggered automatic or manual calibration Diecast aluminium case IP65 with stainless steel probe Sample temperature up to +400°CApplications: Combustion control including oil, gas and biomass boiler applications Laboratory & building air quality monitoring including confined space personnel safety Composting

The XZR200 Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues.

A cost effective zirconium-dioxide analyzer to measure percentage level oxygen in combustion processes, ambient air monitoring and many more applications. The unit is configurable to measure either 0-25% or 0-100% oxygen and offers manual or automatic calibration to suit the customer’s needs. Two probe lengths are available (210mm & 400mm).

Typical applications include; combustion control of industrial boilers, burning oil, gas, coal or biomass; incubators; composting probes and welding equipment.

Features:

  • Configurable outputs: 4-20 mA and 0 to 10 V DC or RS232 comms interface
  • Cycling 3.3 V DC logic output allows direct monitoring of the O2 sensor for diagnostic purposes
  • Can be calibrated in normal air (20.7% O2) or in any other known O2 concentration
  • Selectable output filtering allows fast and dynamic or slow and stable output
  • Externally triggered automatic or manual calibration
  • Diecast aluminium case IP65 with stainless steel probe
  • Sample temperature up to +400°CApplications:
  • Combustion control including oil, gas and biomass boiler applications
  • Laboratory & building air quality monitoring including confined space personnel safety
  • Composting
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number XZR200
Product Name Cost-Effective Oxygen Analyser for Combustion - Michell XZR200
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Air Quality Monitors - 1469079 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
cGAS-D Parking Garage Gas Detector Digital Transmitter -  - DOD Technologies Inc.
Specs
Gas Types Combustible
Display Digital
Features Audible or Visual Alarms; Data Logger
View Details
Gas Monitor - TG5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Confined Space Entry; Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100, 0-1000 ppm); CO2; (0-2, 0-5% Vol); CO; (0-100, 0-500 ppm); Cl2; (0-5, 0-10, 0-20 ppm); ClO2; Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50 ppm); HCN; (0-50 ppm); HF; (0-10 ppm); H2S; (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm)
View Details
NDIR Gas Analyzer - ZPA/ZPB/ZPG Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Process Gas
Gas Types CO2; (0-100vol%); CO; (0-100vol%); Methane (CH4) / Natural Gas; (0-100vol%); NO; (0-5000ppm); O2; (0-100vol%); SO2; (0-100vol%)
Electrical Outputs Current
View Details