Process Sensing Technologies USA Ambient Oxygen Analyzer - Ntron Gasenz gasenz

Description
The Gasenz Oxygen Monitor is designed to detect deficient atmospheres in any work area. Perfectly suited for personnel protection in the gas generation industry, laboratories and other industries where industrial gases are stored or used. It is also ideal for use in confined spaces or in hypoxic fire prevention systems. The Gasenz ambient oxygen monitor is designed for the monitoring of oxygen deficient atmospheres in any work area where the risk of asphyxiation may occur due to the presence of gases like nitrogen, carbon dioxide, argon or helium. This compact and rugged percentage oxygen zirconia oxide or electrochemical sensor oxygen monitor is perfectly suited for personnel protection in the gas generation industry, laboratories with gas chromatographs and in hypoxic fire prevention systems. Features: Long life, low maintenance zirconia or electrochemical technology Measurement range: 0 to 25% O2 Compact ambient oxygen monitor Audio/ visual alarm indicator LCD + 4 button multifunction keypad Simple Installation (only power lead required)Application s: Gas generation (oxygen / nitrogen) Industrial Gas Users Laboratories with Gas Chromatographs Pharmaceutical industries Process industries Food & Beverage industries Hypoxic Fire Prevention Systems
Description
The Gasenz Oxygen Monitor is designed to detect deficient atmospheres in any work area. Perfectly suited for personnel protection in the gas generation industry, laboratories and other industries where industrial gases are stored or used. It is also ideal for use in confined spaces or in hypoxic fire prevention systems. The Gasenz ambient oxygen monitor is designed for the monitoring of oxygen deficient atmospheres in any work area where the risk of asphyxiation may occur due to the presence of gases like nitrogen, carbon dioxide, argon or helium. This compact and rugged percentage oxygen zirconia oxide or electrochemical sensor oxygen monitor is perfectly suited for personnel protection in the gas generation industry, laboratories with gas chromatographs and in hypoxic fire prevention systems. Features: Long life, low maintenance zirconia or electrochemical technology Measurement range: 0 to 25% O2 Compact ambient oxygen monitor Audio/ visual alarm indicator LCD + 4 button multifunction keypad Simple Installation (only power lead required)Application s: Gas generation (oxygen / nitrogen) Industrial Gas Users Laboratories with Gas Chromatographs Pharmaceutical industries Process industries Food & Beverage industries Hypoxic Fire Prevention Systems

Suppliers

Company
Product
Description
Supplier Links
Ambient Oxygen Analyzer - Ntron Gasenz - gasenz - Process Sensing Technologies USA
Hauppauge, NY, United States
Ambient Oxygen Analyzer - Ntron Gasenz
gasenz
Ambient Oxygen Analyzer - Ntron Gasenz gasenz
The Gasenz Oxygen Monitor is designed to detect deficient atmospheres in any work area. Perfectly suited for personnel protection in the gas generation industry, laboratories and other industries where industrial gases are stored or used. It is also ideal for use in confined spaces or in hypoxic fire prevention systems. The Gasenz ambient oxygen monitor is designed for the monitoring of oxygen deficient atmospheres in any work area where the risk of asphyxiation may occur due to the presence of gases like nitrogen, carbon dioxide, argon or helium. This compact and rugged percentage oxygen zirconia oxide or electrochemical sensor oxygen monitor is perfectly suited for personnel protection in the gas generation industry, laboratories with gas chromatographs and in hypoxic fire prevention systems. Features: Long life, low maintenance zirconia or electrochemical technology Measurement range: 0 to 25% O2 Compact ambient oxygen monitor Audio/ visual alarm indicator LCD + 4 button multifunction keypad Simple Installation (only power lead required)Application s: Gas generation (oxygen / nitrogen) Industrial Gas Users Laboratories with Gas Chromatographs Pharmaceutical industries Process industries Food & Beverage industries Hypoxic Fire Prevention Systems

The Gasenz Oxygen Monitor is designed to detect deficient atmospheres in any work area. Perfectly suited for personnel protection in the gas generation industry, laboratories and other industries where industrial gases are stored or used. It is also ideal for use in confined spaces or in hypoxic fire prevention systems.

The Gasenz ambient oxygen monitor is designed for the monitoring of oxygen deficient atmospheres in any work area where the risk of asphyxiation may occur due to the presence of gases like nitrogen, carbon dioxide, argon or helium. This compact and rugged percentage oxygen zirconia oxide or electrochemical sensor oxygen monitor is perfectly suited for personnel protection in the gas generation industry, laboratories with gas chromatographs and in hypoxic fire prevention systems.

Features:

  • Long life, low maintenance zirconia or electrochemical technology
  • Measurement range: 0 to 25% O2
  • Compact ambient oxygen monitor
  • Audio/ visual alarm indicator
  • LCD + 4 button multifunction keypad
  • Simple Installation (only power lead required)Applications:
  • Gas generation (oxygen / nitrogen)
  • Industrial Gas Users
  • Laboratories with Gas Chromatographs
  • Pharmaceutical industries
  • Process industries
  • Food & Beverage industries
  • Hypoxic Fire Prevention Systems
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number gasenz
Product Name Ambient Oxygen Analyzer - Ntron Gasenz
Measurement Type %Volume
Application Process Gas
Features Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Air Quality Monitors - 1746575 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details