Process Sensing Technologies USA FGD10A / FGD10A-M Flameproof Fixed Gas Detectors FGD10A

Description
Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation responsible for the safety of the area requires that electrical equipment be enclosed within a flameproof enclosure (also known as an FLP, Ex d or explosion-proof enclosure). Examples are the oil, gas and chemicals industries. They can be supplied either in cast aluminium (standard type) or grade 316 stainless steel (suffix '-SS'). The detectors are fitted with a single sensor that can be an Infrared Sensor, for the detection of Hydrocarbon gases or Carbon Dioxide, a 'Pellistor' Catalytic Sensor for detection of both Hydrocarbon gases and Hydrogen or an Electrochemical Sensor for the detection of specific toxic gases and oxygen. Features: Certified Ex d IIC to IECEx and ATEX FGD10A is fitted with 3 control relays Menu operates via a magnetic pen eliminating the need to open the flameproof enclosure Industry standard 4 to 20mA output (3-wire) FGD10A-M has OLED display and RS 485 Modbus communicationsApplic ations: Oil & Gas industry Industrial Energy Construction Chemical Medical Maritime
Description
Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation responsible for the safety of the area requires that electrical equipment be enclosed within a flameproof enclosure (also known as an FLP, Ex d or explosion-proof enclosure). Examples are the oil, gas and chemicals industries. They can be supplied either in cast aluminium (standard type) or grade 316 stainless steel (suffix '-SS'). The detectors are fitted with a single sensor that can be an Infrared Sensor, for the detection of Hydrocarbon gases or Carbon Dioxide, a 'Pellistor' Catalytic Sensor for detection of both Hydrocarbon gases and Hydrogen or an Electrochemical Sensor for the detection of specific toxic gases and oxygen. Features: Certified Ex d IIC to IECEx and ATEX FGD10A is fitted with 3 control relays Menu operates via a magnetic pen eliminating the need to open the flameproof enclosure Industry standard 4 to 20mA output (3-wire) FGD10A-M has OLED display and RS 485 Modbus communicationsApplic ations: Oil & Gas industry Industrial Energy Construction Chemical Medical Maritime

Suppliers

Company
Product
Description
Supplier Links
FGD10A / FGD10A-M Flameproof Fixed Gas Detectors - FGD10A - Process Sensing Technologies USA
Hauppauge, NY, United States
FGD10A / FGD10A-M Flameproof Fixed Gas Detectors
FGD10A
FGD10A / FGD10A-M Flameproof Fixed Gas Detectors FGD10A
Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation responsible for the safety of the area requires that electrical equipment be enclosed within a flameproof enclosure (also known as an FLP, Ex d or explosion-proof enclosure). Examples are the oil, gas and chemicals industries. They can be supplied either in cast aluminium (standard type) or grade 316 stainless steel (suffix '-SS'). The detectors are fitted with a single sensor that can be an Infrared Sensor, for the detection of Hydrocarbon gases or Carbon Dioxide, a 'Pellistor' Catalytic Sensor for detection of both Hydrocarbon gases and Hydrogen or an Electrochemical Sensor for the detection of specific toxic gases and oxygen. Features: Certified Ex d IIC to IECEx and ATEX FGD10A is fitted with 3 control relays Menu operates via a magnetic pen eliminating the need to open the flameproof enclosure Industry standard 4 to 20mA output (3-wire) FGD10A-M has OLED display and RS 485 Modbus communicationsApplic ations: Oil & Gas industry Industrial Energy Construction Chemical Medical Maritime

Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation responsible for the safety of the area requires that electrical equipment be enclosed within a flameproof enclosure (also known as an FLP, Ex d or explosion-proof enclosure).

Examples are the oil, gas and chemicals industries.

They can be supplied either in cast aluminium (standard type) or grade 316 stainless steel (suffix '-SS').

The detectors are fitted with a single sensor that can be an Infrared Sensor, for the detection of Hydrocarbon gases or Carbon Dioxide, a 'Pellistor' Catalytic Sensor for detection of both Hydrocarbon gases and Hydrogen or an Electrochemical Sensor for the detection of specific toxic gases and oxygen.

Features:

  • Certified Ex d IIC to IECEx and ATEX
  • FGD10A is fitted with 3 control relays
  • Menu operates via a magnetic pen eliminating the need to open the flameproof enclosure
  • Industry standard 4 to 20mA output (3-wire)
  • FGD10A-M has OLED display and RS 485 Modbus communicationsApplications:
  • Oil & Gas industry
  • Industrial
  • Energy
  • Construction
  • Chemical
  • Medical
  • Maritime
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number FGD10A
Product Name FGD10A / FGD10A-M Flameproof Fixed Gas Detectors
Display Digital
Features Self Calibration
Instrument Type Detector
Unlock Full Specs
to access all available technical data

Similar Products

Air Quality Monitors - 2121726 - RS Components, Ltd.
Specs
Operating Temperature 122 F (50 C)
Operating Humidity 90 %
View Details
Multi-Gas Clip Simple (H2S, CO, O2, LEL) -  - DOD Technologies Inc.
Specs
Measurement Type %LEL or %LFL; %Volume
Gas Types Combustible; CO; H2S; O2
Display Digital
View Details
Gas Transmitter - PrimaX® IR - MSA Safety
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
View Details
Zirconia Oxygen Analyzer Converter - ZKM Series - Fuji Electric Corp. of America
Specs
Application Confined Space Entry
Gas Types O2; (Zirconium Oxygen)
Electrical Outputs Current
View Details