Broadcom Inc. High Temperature 125 degrees C Two Channel Optical Incremental Encoder Modules HEDT-9100#I00

Description
The HEDT-9000 series and the HEDT-9100 series are high performance, low cost, optical incremental encoder modules that operate to 125 degrees C. When used with a codewheel, these modules detects rotary position. The modules consist of a lensed (LED) source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment. The two channel digital outputs and 5V supply input are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions for the HEDT-9000 are 500 CPR and 1000 CPR for use with a HEDS-6100 codewheel or equivalent. For the HEDT-9100, standard resolutions between 96 CPR and 512 CPR are available for use with a HEDS-5120 codewheel or equivalent. Standard resolutions between 256 and 2000 counts per revolution are available. Consult local Agilent Technologies sales representatives for other resolutions.
Datasheet
Description
The HEDT-9000 series and the HEDT-9100 series are high performance, low cost, optical incremental encoder modules that operate to 125 degrees C. When used with a codewheel, these modules detects rotary position. The modules consist of a lensed (LED) source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment. The two channel digital outputs and 5V supply input are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions for the HEDT-9000 are 500 CPR and 1000 CPR for use with a HEDS-6100 codewheel or equivalent. For the HEDT-9100, standard resolutions between 96 CPR and 512 CPR are available for use with a HEDS-5120 codewheel or equivalent. Standard resolutions between 256 and 2000 counts per revolution are available. Consult local Agilent Technologies sales representatives for other resolutions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature 125 degrees C Two Channel Optical Incremental Encoder Modules - HEDT-9100#I00 - Broadcom Inc.
San Jose, CA, USA
High Temperature 125 degrees C Two Channel Optical Incremental Encoder Modules
HEDT-9100#I00
High Temperature 125 degrees C Two Channel Optical Incremental Encoder Modules HEDT-9100#I00
The HEDT-9000 series and the HEDT-9100 series are high performance, low cost, optical incremental encoder modules that operate to 125 degrees C. When used with a codewheel, these modules detects rotary position. The modules consist of a lensed (LED) source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment. The two channel digital outputs and 5V supply input are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions for the HEDT-9000 are 500 CPR and 1000 CPR for use with a HEDS-6100 codewheel or equivalent. For the HEDT-9100, standard resolutions between 96 CPR and 512 CPR are available for use with a HEDS-5120 codewheel or equivalent. Standard resolutions between 256 and 2000 counts per revolution are available. Consult local Agilent Technologies sales representatives for other resolutions.

The HEDT-9000 series and the HEDT-9100 series are high performance, low cost, optical incremental encoder modules that operate to 125 degrees C. When used with a codewheel, these modules detects rotary position. The modules consist of a lensed (LED) source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment.

The two channel digital outputs and 5V supply input are accessed through five 0.025 inch square pins located on 0.1 inch centers.

Standard resolutions for the HEDT-9000 are 500 CPR and 1000 CPR for use with a HEDS-6100 codewheel or equivalent. For the HEDT-9100, standard resolutions between 96 CPR and 512 CPR are available for use with a HEDS-5120 codewheel or equivalent.

Standard resolutions between 256 and 2000 counts per revolution are available. Consult local Agilent Technologies sales representatives for other resolutions.

Supplier's Site
Sheung Wan, Hong Kong
Encoders 2 Channel 512CPR

Encoders 2 Channel 512CPR

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders
Product Number HEDT-9100#I00 HEDT-9100#I00
Product Name High Temperature 125 degrees C Two Channel Optical Incremental Encoder Modules Encoders
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IEF3-4096 - Encoders Series IEF3-4096 magnetic Encoder, digital outputs 3 channels, 16 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Miniature Absolute Encoder - A19 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Absolute Encoder Output Code Gray; Binary
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details