Broadcom Inc. High Resolution Kit Encoder HEDR-55L2-BY09

Description
The Avago HEDR-5xxx Series encoders are high performance replacements for our existing low cost HEDS-5xxx series three channel optical encoders. These upgraded encoders now come with higher resolution of 1200cpr to 3600cpr and are designed for easy assembly. The base-plate and outer diameter of these encoders are also compatible with the legacy HEDS-5xxx series making them ideal replacements for users who wish to upgrade due to higher CPR requirements. Each encoder contains a codewheel, LED source, detector and integrated circuitry. As the codewheel rotates the detector IC generates two square waves in quadrature and an index pulse (high state) of 90°e (gated to signal A and B low), once per each full rotation of the codewheel. The HEDR-5xxx encoders accommodate shaft diameters of 2mm to 8 mm and are capable of operation in high temperature environments up to 100°C. Either shielded cable (single ended or line driver) or ribbon cable (line driver) pin-out connectivity options are available.
Datasheet
Description
The Avago HEDR-5xxx Series encoders are high performance replacements for our existing low cost HEDS-5xxx series three channel optical encoders. These upgraded encoders now come with higher resolution of 1200cpr to 3600cpr and are designed for easy assembly. The base-plate and outer diameter of these encoders are also compatible with the legacy HEDS-5xxx series making them ideal replacements for users who wish to upgrade due to higher CPR requirements. Each encoder contains a codewheel, LED source, detector and integrated circuitry. As the codewheel rotates the detector IC generates two square waves in quadrature and an index pulse (high state) of 90°e (gated to signal A and B low), once per each full rotation of the codewheel. The HEDR-5xxx encoders accommodate shaft diameters of 2mm to 8 mm and are capable of operation in high temperature environments up to 100°C. Either shielded cable (single ended or line driver) or ribbon cable (line driver) pin-out connectivity options are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Resolution Kit Encoder - HEDR-55L2-BY09 - Broadcom Inc.
San Jose, CA, USA
High Resolution Kit Encoder
HEDR-55L2-BY09
High Resolution Kit Encoder HEDR-55L2-BY09
The Avago HEDR-5xxx Series encoders are high performance replacements for our existing low cost HEDS-5xxx series three channel optical encoders. These upgraded encoders now come with higher resolution of 1200cpr to 3600cpr and are designed for easy assembly. The base-plate and outer diameter of these encoders are also compatible with the legacy HEDS-5xxx series making them ideal replacements for users who wish to upgrade due to higher CPR requirements. Each encoder contains a codewheel, LED source, detector and integrated circuitry. As the codewheel rotates the detector IC generates two square waves in quadrature and an index pulse (high state) of 90°e (gated to signal A and B low), once per each full rotation of the codewheel. The HEDR-5xxx encoders accommodate shaft diameters of 2mm to 8 mm and are capable of operation in high temperature environments up to 100°C. Either shielded cable (single ended or line driver) or ribbon cable (line driver) pin-out connectivity options are available.

The Avago HEDR-5xxx Series encoders are high performance replacements for our existing low cost HEDS-5xxx series three channel optical encoders. These upgraded encoders now come with higher resolution of 1200cpr to 3600cpr and are designed for easy assembly. The base-plate and outer diameter of these encoders are also compatible with the legacy HEDS-5xxx series making them ideal replacements for users who wish to upgrade due to higher CPR requirements.
Each encoder contains a codewheel, LED source, detector and integrated circuitry. As the codewheel rotates the detector IC generates two square waves in quadrature and an index pulse (high state) of 90°e (gated to signal A and B low), once per each full rotation of the codewheel.
The HEDR-5xxx encoders accommodate shaft diameters of 2mm to 8 mm and are capable of operation in high temperature environments up to 100°C. Either shielded cable (single ended or line driver) or ribbon cable (line driver) pin-out connectivity options are available.

Supplier's Site
Housed Encoder, 3-Ch, 3600Cpr, 8Mm Hub; Supply Voltage Min Broadcom - 58Y4776 - Newark, An Avnet Company
Chicago, IL, United States
Housed Encoder, 3-Ch, 3600Cpr, 8Mm Hub; Supply Voltage Min Broadcom
58Y4776
Housed Encoder, 3-Ch, 3600Cpr, 8Mm Hub; Supply Voltage Min Broadcom 58Y4776
HOUSED ENCODER, 3-CH, 3600CPR, 8MM HUB; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:3Channels; Rotational Speed Max:-; Product Range:HEDR-5xxx Series; Phthalates Compliant:Yes; SVHC:No SVHC (15-Jan-2018); ShaftRoHS Compliant: Yes

HOUSED ENCODER, 3-CH, 3600CPR, 8MM HUB; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:3Channels; Rotational Speed Max:-; Product Range:HEDR-5xxx Series; Phthalates Compliant:Yes; SVHC:No SVHC (15-Jan-2018); ShaftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders
Product Number HEDR-55L2-BY09 58Y4776
Product Name High Resolution Kit Encoder Housed Encoder, 3-Ch, 3600Cpr, 8Mm Hub; Supply Voltage Min Broadcom
Encoder Technology Optical
Encoder Type Incremental; Modular Kit
Encoder Output Single Channel
Output Signal Voltage; Current
Counts / Revolution 3600 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 6207-01029-1740-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Encoders-Brakes-Flanges > Encoders - EU - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details