Broadcom Inc. Quick Assembly Two and Three Channel Optical Encoder HEDS-5500#I14

Description
The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 are two square waves in quadrature. The HEDS-5540 and 5640 also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel. The HEDS series utilizes metal codewheels, while the HEDM series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series is nont available with a third channel index. These encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Agilent Technologies sales representatives for other resolutions.
Datasheet
Description
The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 are two square waves in quadrature. The HEDS-5540 and 5640 also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel. The HEDS series utilizes metal codewheels, while the HEDM series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series is nont available with a third channel index. These encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Agilent Technologies sales representatives for other resolutions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Assembly Two and Three Channel Optical Encoder - HEDS-5500#I14 - Broadcom Inc.
San Jose, CA, USA
Quick Assembly Two and Three Channel Optical Encoder
HEDS-5500#I14
Quick Assembly Two and Three Channel Optical Encoder HEDS-5500#I14
The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 are two square waves in quadrature. The HEDS-5540 and 5640 also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel. The HEDS series utilizes metal codewheels, while the HEDM series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series is nont available with a third channel index. These encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Agilent Technologies sales representatives for other resolutions.

The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly.

Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 are two square waves in quadrature. The HEDS-5540 and 5640 also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel.

The HEDS series utilizes metal codewheels, while the HEDM series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series is nont available with a third channel index.

These encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears.

The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers.

Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Agilent Technologies sales representatives for other resolutions.

Supplier's Site
Sheung Wan, Hong Kong
Encoders 2 Channel 512 CPR 5mm Metal CW

Encoders 2 Channel 512 CPR 5mm Metal CW

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders
Product Number HEDS-5500#I14 HEDS-5500#I14
Product Name Quick Assembly Two and Three Channel Optical Encoder Encoders
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
Output Signal Square Wave
Lines / Revolution 512 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series PE22-120 - Encoders Series PE22-120 optical Encoder, digital outputs 2 channels, 120 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave
View Details
Magnetic Rotary Encoder - M108 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
Features Hollow Shaft
View Details
Encoders - Industrial - 6207-01072-384-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details