Broadcom Inc. Small Package 3.3V Analog Encoder HEDS-97E0-R54

Description
The HEDS-97Ex transmissive analog optical encoder is a high performance optical encoder, developed in a small form factor and specially designed for use in applications that requires stepper, BLDC and DC motors to perform its operations . This transmissive analog encoder offers Avago’s customers with the option of lower power consumption of a 3.3V input supply, as compared to the conventional encoders with a 5V input supply requirement. Lower power consumption of the encoder translates to lower overall power consumption for the applications, thus reducing energy costs. Furthermore, based on conventional 5V input supply encoders, customers are required to purchase additional components such as a voltage converter, in order to step-up the voltage supply from their application which operates on a 3.3V input supply to the encoder in order for it to operate. With the HEDS-97Ex, customers benefit instantly by omitting the need for these additional components. With a 200 LPI resolution, and options for higher resolution through interpolation, the HEDS-97Ex provides design engineers with a wide resolution encoder package that easily accomodates to a variety of applications such as machine tools, printers, scanners and machine equipment, all of which requires a broad range of resolutions. Coupled with its small form factor, design engineers are assured of an easy design-in with their applications. When used in conjunction with a codewheel, the encoder is able to detect rotary and linear positions.
Description
The HEDS-97Ex transmissive analog optical encoder is a high performance optical encoder, developed in a small form factor and specially designed for use in applications that requires stepper, BLDC and DC motors to perform its operations . This transmissive analog encoder offers Avago’s customers with the option of lower power consumption of a 3.3V input supply, as compared to the conventional encoders with a 5V input supply requirement. Lower power consumption of the encoder translates to lower overall power consumption for the applications, thus reducing energy costs. Furthermore, based on conventional 5V input supply encoders, customers are required to purchase additional components such as a voltage converter, in order to step-up the voltage supply from their application which operates on a 3.3V input supply to the encoder in order for it to operate. With the HEDS-97Ex, customers benefit instantly by omitting the need for these additional components. With a 200 LPI resolution, and options for higher resolution through interpolation, the HEDS-97Ex provides design engineers with a wide resolution encoder package that easily accomodates to a variety of applications such as machine tools, printers, scanners and machine equipment, all of which requires a broad range of resolutions. Coupled with its small form factor, design engineers are assured of an easy design-in with their applications. When used in conjunction with a codewheel, the encoder is able to detect rotary and linear positions.

Suppliers

Company
Product
Description
Supplier Links
Small Package 3.3V Analog Encoder - HEDS-97E0-R54 - Broadcom Inc.
San Jose, CA, USA
Small Package 3.3V Analog Encoder
HEDS-97E0-R54
Small Package 3.3V Analog Encoder HEDS-97E0-R54
The HEDS-97Ex transmissive analog optical encoder is a high performance optical encoder, developed in a small form factor and specially designed for use in applications that requires stepper, BLDC and DC motors to perform its operations . This transmissive analog encoder offers Avago’s customers with the option of lower power consumption of a 3.3V input supply, as compared to the conventional encoders with a 5V input supply requirement. Lower power consumption of the encoder translates to lower overall power consumption for the applications, thus reducing energy costs. Furthermore, based on conventional 5V input supply encoders, customers are required to purchase additional components such as a voltage converter, in order to step-up the voltage supply from their application which operates on a 3.3V input supply to the encoder in order for it to operate. With the HEDS-97Ex, customers benefit instantly by omitting the need for these additional components. With a 200 LPI resolution, and options for higher resolution through interpolation, the HEDS-97Ex provides design engineers with a wide resolution encoder package that easily accomodates to a variety of applications such as machine tools, printers, scanners and machine equipment, all of which requires a broad range of resolutions. Coupled with its small form factor, design engineers are assured of an easy design-in with their applications. When used in conjunction with a codewheel, the encoder is able to detect rotary and linear positions.

The HEDS-97Ex transmissive analog optical encoder is a high performance optical encoder, developed in a small form factor and specially designed for use in applications that requires stepper, BLDC and DC motors to perform its operations .
This transmissive analog encoder offers Avago’s customers with the option of lower power consumption of a 3.3V input supply, as compared to the conventional encoders with a 5V input supply requirement. Lower power consumption of the encoder translates to lower overall power consumption for the applications, thus reducing energy costs.
Furthermore, based on conventional 5V input supply encoders, customers are required to purchase additional components such as a voltage converter, in order to step-up the voltage supply from their application which operates on a 3.3V input supply to the encoder in order for it to operate. With the HEDS-97Ex, customers benefit instantly by omitting the need for these additional components.
With a 200 LPI resolution, and options for higher resolution through interpolation, the HEDS-97Ex provides design engineers with a wide resolution encoder package that easily accomodates to a variety of applications such as machine tools, printers, scanners and machine equipment, all of which requires a broad range of resolutions. Coupled with its small form factor, design engineers are assured of an easy design-in with their applications. When used in conjunction with a codewheel, the encoder is able to detect rotary and linear positions.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Rotary Encoders
Product Number HEDS-97E0-R54
Product Name Small Package 3.3V Analog Encoder
Encoder Technology Optical
Encoder Type Incremental; Modular Kit
Features Hollow Shaft
Output Signal Voltage
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Encoder/Resolver - 82902281 - Radwell International
Specs
Encoder Type Incremental
View Details
Magnetic Rotary Encoder - M122-A - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Voltage; Current
View Details