Broadcom Inc. High Resolution Kit Encoder HEDR-55L2-BV09

Description
The Avago HEDR-5xxx Series encoders are high performance replacements for our existing low cost HEDS-5xxx series three channel optical encoders. These upgraded encoders now come with higher resolution of 1200cpr to 3600cpr and are designed for easy assembly. The base-plate and outer diameter of these encoders are also compatible with the legacy HEDS-5xxx series making them ideal replacements for users who wish to upgrade due to higher CPR requirements. Each encoder contains a codewheel, LED source, detector and integrated circuitry. As the codewheel rotates the detector IC generates two square waves in quadrature and an index pulse (high state) of 90°e (gated to signal A and B low), once per each full rotation of the codewheel. The HEDR-5xxx encoders accommodate shaft diameters of 2mm to 8 mm and are capable of operation in high temperature environments up to 100°C. Either shielded cable (single ended or line driver) or ribbon cable (line driver) pin-out connectivity options are available.
Description
The Avago HEDR-5xxx Series encoders are high performance replacements for our existing low cost HEDS-5xxx series three channel optical encoders. These upgraded encoders now come with higher resolution of 1200cpr to 3600cpr and are designed for easy assembly. The base-plate and outer diameter of these encoders are also compatible with the legacy HEDS-5xxx series making them ideal replacements for users who wish to upgrade due to higher CPR requirements. Each encoder contains a codewheel, LED source, detector and integrated circuitry. As the codewheel rotates the detector IC generates two square waves in quadrature and an index pulse (high state) of 90°e (gated to signal A and B low), once per each full rotation of the codewheel. The HEDR-5xxx encoders accommodate shaft diameters of 2mm to 8 mm and are capable of operation in high temperature environments up to 100°C. Either shielded cable (single ended or line driver) or ribbon cable (line driver) pin-out connectivity options are available.

Suppliers

Company
Product
Description
Supplier Links
High Resolution Kit Encoder - HEDR-55L2-BV09 - Broadcom Inc.
San Jose, CA, USA
High Resolution Kit Encoder
HEDR-55L2-BV09
High Resolution Kit Encoder HEDR-55L2-BV09
The Avago HEDR-5xxx Series encoders are high performance replacements for our existing low cost HEDS-5xxx series three channel optical encoders. These upgraded encoders now come with higher resolution of 1200cpr to 3600cpr and are designed for easy assembly. The base-plate and outer diameter of these encoders are also compatible with the legacy HEDS-5xxx series making them ideal replacements for users who wish to upgrade due to higher CPR requirements. Each encoder contains a codewheel, LED source, detector and integrated circuitry. As the codewheel rotates the detector IC generates two square waves in quadrature and an index pulse (high state) of 90°e (gated to signal A and B low), once per each full rotation of the codewheel. The HEDR-5xxx encoders accommodate shaft diameters of 2mm to 8 mm and are capable of operation in high temperature environments up to 100°C. Either shielded cable (single ended or line driver) or ribbon cable (line driver) pin-out connectivity options are available.

The Avago HEDR-5xxx Series encoders are high performance replacements for our existing low cost HEDS-5xxx series three channel optical encoders. These upgraded encoders now come with higher resolution of 1200cpr to 3600cpr and are designed for easy assembly. The base-plate and outer diameter of these encoders are also compatible with the legacy HEDS-5xxx series making them ideal replacements for users who wish to upgrade due to higher CPR requirements.
Each encoder contains a codewheel, LED source, detector and integrated circuitry. As the codewheel rotates the detector IC generates two square waves in quadrature and an index pulse (high state) of 90°e (gated to signal A and B low), once per each full rotation of the codewheel.
The HEDR-5xxx encoders accommodate shaft diameters of 2mm to 8 mm and are capable of operation in high temperature environments up to 100°C. Either shielded cable (single ended or line driver) or ribbon cable (line driver) pin-out connectivity options are available.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Rotary Encoders
Product Number HEDR-55L2-BV09
Product Name High Resolution Kit Encoder
Encoder Technology Optical
Encoder Type Incremental; Modular Kit
Encoder Output Single Channel
Output Signal Voltage; Current
Counts / Revolution 3000 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EU - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Encoder/Resolver - 204042737 - Radwell International
Specs
Encoder Type Incremental
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Motion Control Sensors - 2667286 - RS Components, Ltd.
Specs
Encoder Type Incremental
Features Hollow Shaft
Output Signal Serial; RS422, TTL
View Details