The HEDS-9710 series is a high performance, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic pack-age. Due to a highly collimated light source and a unique photo-detector array, the module is extremely tolerant to mounting misalignment.
The two channel digital outputs and 5V supply input are accessed through four solder-plated leads located on 2.54 mm (0.1 inch) centers.
The standard HEDS-9710 is designed for use with an 11 mm optical radius codewheel, or linear codestrip. Other options are available. Please contact factory for more information.
ROTARY ENCODR OPTICAL 360 LPI
| Broadcom Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | HEDS-9711-150 | HEDS-9711-150 | HEDS-9711-150 |
| Product Name | Small Optical Encoder Modules | Encoders | Encoders |
| Encoder Technology | Optical | ||
| Encoder Type | Incremental | ||
| Encoder Output | Quadrature | Quadrature | |
| Output Signal | Current |