Broadcom Inc. Small Optical Encoder Modules HEDS-9711#R50

Description
The HEDS-9700 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic pack-age. Due to a highly collimated light source and a unique photo-detector array, the module is extremely tolerant to mounting misalignment. The two channel digital outputs and 5V supply input are accessed through four solder-plated leads located on 2.54 mm (0.1 inch) centers. The standard HEDS-9700 is designed for use with an 11 mm optical radius codewheel, or linear codestrip. Other options are available. Please contact factory for more information.
Datasheet
Description
The HEDS-9700 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic pack-age. Due to a highly collimated light source and a unique photo-detector array, the module is extremely tolerant to mounting misalignment. The two channel digital outputs and 5V supply input are accessed through four solder-plated leads located on 2.54 mm (0.1 inch) centers. The standard HEDS-9700 is designed for use with an 11 mm optical radius codewheel, or linear codestrip. Other options are available. Please contact factory for more information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Optical Encoder Modules - HEDS-9711#R50 - Broadcom Inc.
San Jose, CA, USA
Small Optical Encoder Modules
HEDS-9711#R50
Small Optical Encoder Modules HEDS-9711#R50
The HEDS-9700 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic pack-age. Due to a highly collimated light source and a unique photo-detector array, the module is extremely tolerant to mounting misalignment. The two channel digital outputs and 5V supply input are accessed through four solder-plated leads located on 2.54 mm (0.1 inch) centers. The standard HEDS-9700 is designed for use with an 11 mm optical radius codewheel, or linear codestrip. Other options are available. Please contact factory for more information.

The HEDS-9700 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic pack-age. Due to a highly collimated light source and a unique photo-detector array, the module is extremely tolerant to mounting misalignment.

The two channel digital outputs and 5V supply input are accessed through four solder-plated leads located on 2.54 mm (0.1 inch) centers.

The standard HEDS-9700 is designed for use with an 11 mm optical radius codewheel, or linear codestrip. Other options are available. Please contact factory for more information.

Supplier's Site
ROTARY ENCODR OPTICAL 200 LPI

ROTARY ENCODR OPTICAL 200 LPI

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders 2 Channel 200CPR

Encoders 2 Channel 200CPR

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number HEDS-9711#R50 HEDS-9711#R50 HEDS-9711#R50
Product Name Small Optical Encoder Modules Encoders Encoders
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature Quadrature
Output Signal Analog Output
Unlock Full Specs
to access all available technical data

Similar Products

Encoder/Resolver - 188581956 - Radwell International
Specs
Encoder Type Incremental; Manual Pulse Generator
View Details
Optical Rotary Encoders - 2691693 - RS Components, Ltd.
Specs
Encoder Technology Optical
Output Signal Digital
Counts / Revolution 2500 (counts/revolution)
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Hall Effect Encoder with Mechanical Detent - MPE19 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Mechanical
View Details