Broadcom Inc. Small Optical Encoder Modules HEDS-9731#J50

Description
The HEDS-9700 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic pack-age. Due to a highly collimated light source and a unique photo-detector array, the module is extremely tolerant to mounting misalignment. The two channel digital outputs and 5V supply input are accessed through four solder-plated leads located on 2.54 mm (0.1 inch) centers. The standard HEDS-9700 is designed for use with an 11 mm optical radius codewheel, or linear codestrip. Other options are available. Please contact factory for more information.
Datasheet
Description
The HEDS-9700 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic pack-age. Due to a highly collimated light source and a unique photo-detector array, the module is extremely tolerant to mounting misalignment. The two channel digital outputs and 5V supply input are accessed through four solder-plated leads located on 2.54 mm (0.1 inch) centers. The standard HEDS-9700 is designed for use with an 11 mm optical radius codewheel, or linear codestrip. Other options are available. Please contact factory for more information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Optical Encoder Modules - HEDS-9731#J50 - Broadcom Inc.
San Jose, CA, USA
Small Optical Encoder Modules
HEDS-9731#J50
Small Optical Encoder Modules HEDS-9731#J50
The HEDS-9700 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic pack-age. Due to a highly collimated light source and a unique photo-detector array, the module is extremely tolerant to mounting misalignment. The two channel digital outputs and 5V supply input are accessed through four solder-plated leads located on 2.54 mm (0.1 inch) centers. The standard HEDS-9700 is designed for use with an 11 mm optical radius codewheel, or linear codestrip. Other options are available. Please contact factory for more information.

The HEDS-9700 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic pack-age. Due to a highly collimated light source and a unique photo-detector array, the module is extremely tolerant to mounting misalignment.

The two channel digital outputs and 5V supply input are accessed through four solder-plated leads located on 2.54 mm (0.1 inch) centers.

The standard HEDS-9700 is designed for use with an 11 mm optical radius codewheel, or linear codestrip. Other options are available. Please contact factory for more information.

Supplier's Site
Sheung Wan, Hong Kong
Encoders 2 Channel 1024CPR

Encoders 2 Channel 1024CPR

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders
Product Number HEDS-9731#J50 HEDS-9731#J50
Product Name Small Optical Encoder Modules Encoders
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Incremental Encoders - R120S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details
Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Motion Control Sensors - 554781 - RS Components, Ltd.
Specs
Output Signal Current; Current
Diameter / Width 1.38 inch (35 mm)
View Details