L-com, Inc. IEEE-1394b Firewire Cable, Type B - Type B, 2.0m CSM94BB-2M

Description
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector and can double the transmission rates of the traditional IEEE-1394a cable assemblies. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire cable assembly, Type B (9 position) to Type B connectors Foil plus braid shield provides maximum protection against EMI/RFI Lengths are 1, 2, 3, & 5 meters; color is black Application Camcorder interconnects Document scanning Peripheral to host communication Digital photography
Description
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector and can double the transmission rates of the traditional IEEE-1394a cable assemblies. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire cable assembly, Type B (9 position) to Type B connectors Foil plus braid shield provides maximum protection against EMI/RFI Lengths are 1, 2, 3, & 5 meters; color is black Application Camcorder interconnects Document scanning Peripheral to host communication Digital photography

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394b Firewire Cable, Type B - Type B, 2.0m - CSM94BB-2M - L-com, Inc.
North Andover, MA, United States
IEEE-1394b Firewire Cable, Type B - Type B, 2.0m
CSM94BB-2M
IEEE-1394b Firewire Cable, Type B - Type B, 2.0m CSM94BB-2M
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector and can double the transmission rates of the traditional IEEE-1394a cable assemblies. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire cable assembly, Type B (9 position) to Type B connectors Foil plus braid shield provides maximum protection against EMI/RFI Lengths are 1, 2, 3, & 5 meters; color is black Application Camcorder interconnects Document scanning Peripheral to host communication Digital photography

This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector and can double the transmission rates of the traditional IEEE-1394a cable assemblies. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Molded backshells provide durability and increased strength at cable entry point
  • Simple plug and play connections avoid costly downtime
  • Firewire cable assembly, Type B (9 position) to Type B connectors
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Lengths are 1, 2, 3, & 5 meters; color is black

Application

  • Camcorder interconnects
  • Document scanning
  • Peripheral to host communication
  • Digital photography
Supplier's Site
Cblieee1394B 9/9Pos 2Mtr L-Com - 89M8571 - Newark, An Avnet Company
Chicago, IL, United States
Cblieee1394B 9/9Pos 2Mtr L-Com
89M8571
Cblieee1394B 9/9Pos 2Mtr L-Com 89M8571
CBLIEEE1394B 9/9POS 2MTR

CBLIEEE1394B 9/9POS 2MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94BB-2M 89M8571
Product Name IEEE-1394b Firewire Cable, Type B - Type B, 2.0m Cblieee1394B 9/9Pos 2Mtr L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details