L-com, Inc. Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 3.0m CSM94L-3M

Description
These Type 1 Firewire assemblies utilize L-com's CN1394L-1 latching Type 1 / 6 position connector on both ends of the cable. The latching connector provides mechanical retention to mating connectors providing a secure connection every time. The connectors are easy to un-mate by depressing the release mechanism. L-com can manufacture custom cable assemblies with low minimum quantity requirements and short lead times. Features Color: light gray Used to connect Type 1 (6 Position) Firewire cables/ports Available in lengths of 0.5, 1, 2, 3 and 5 meters Gold contact plating provides reliable connections with repeated mating cycles Latching mechanism provides secure connections Application Digital photography Camcorder interconnects Document scanning Peripheral to host communication
Description
These Type 1 Firewire assemblies utilize L-com's CN1394L-1 latching Type 1 / 6 position connector on both ends of the cable. The latching connector provides mechanical retention to mating connectors providing a secure connection every time. The connectors are easy to un-mate by depressing the release mechanism. L-com can manufacture custom cable assemblies with low minimum quantity requirements and short lead times. Features Color: light gray Used to connect Type 1 (6 Position) Firewire cables/ports Available in lengths of 0.5, 1, 2, 3 and 5 meters Gold contact plating provides reliable connections with repeated mating cycles Latching mechanism provides secure connections Application Digital photography Camcorder interconnects Document scanning Peripheral to host communication

Suppliers

Company
Product
Description
Supplier Links
Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 3.0m - CSM94L-3M - L-com, Inc.
North Andover, MA, United States
Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 3.0m
CSM94L-3M
Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 3.0m CSM94L-3M
These Type 1 Firewire assemblies utilize L-com's CN1394L-1 latching Type 1 / 6 position connector on both ends of the cable. The latching connector provides mechanical retention to mating connectors providing a secure connection every time. The connectors are easy to un-mate by depressing the release mechanism. L-com can manufacture custom cable assemblies with low minimum quantity requirements and short lead times. Features Color: light gray Used to connect Type 1 (6 Position) Firewire cables/ports Available in lengths of 0.5, 1, 2, 3 and 5 meters Gold contact plating provides reliable connections with repeated mating cycles Latching mechanism provides secure connections Application Digital photography Camcorder interconnects Document scanning Peripheral to host communication

These Type 1 Firewire assemblies utilize L-com's CN1394L-1 latching Type 1 / 6 position connector on both ends of the cable. The latching connector provides mechanical retention to mating connectors providing a secure connection every time. The connectors are easy to un-mate by depressing the release mechanism. L-com can manufacture custom cable assemblies with low minimum quantity requirements and short lead times.

Features

  • Color: light gray
  • Used to connect Type 1 (6 Position) Firewire cables/ports
  • Available in lengths of 0.5, 1, 2, 3 and 5 meters
  • Gold contact plating provides reliable connections with repeated mating cycles
  • Latching mechanism provides secure connections

Application

  • Digital photography
  • Camcorder interconnects
  • Document scanning
  • Peripheral to host communication
Supplier's Site
Cbl1394 Type 1/1 Latch 3M L-Com - 23T5457 - Newark, An Avnet Company
Chicago, IL, United States
Cbl1394 Type 1/1 Latch 3M L-Com
23T5457
Cbl1394 Type 1/1 Latch 3M L-Com 23T5457
CBL1394 TYPE 1/1 LATCH 3M

CBL1394 TYPE 1/1 LATCH 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94L-3M 23T5457
Product Name Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 3.0m Cbl1394 Type 1/1 Latch 3M L-Com
Product Type FireWire (IEEE 1394) FireWire (IEEE 1394)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details