L-com, Inc. Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 5.0m CSM94L-5M

Description
These Type 1 Firewire assemblies utilize L-com's CN1394L-1 latching Type 1 / 6 position connector on both ends of the cable. The latching connector provides mechanical retention to mating connectors providing a secure connection every time. The connectors are easy to un-mate by depressing the release mechanism. L-com can manufacture custom cable assemblies with low minimum quantity requirements and short lead times. Features Available in lengths of 0.5, 1, 2, 3 and 5 meters Gold contact plating provides reliable connections with repeated mating cycles Latching mechanism provides secure connections Color: light gray Used to connect Type 1 (6 Position) Firewire cables/ports Application Camcorder interconnects Digital photography Document scanning Peripheral to host communication
Description
These Type 1 Firewire assemblies utilize L-com's CN1394L-1 latching Type 1 / 6 position connector on both ends of the cable. The latching connector provides mechanical retention to mating connectors providing a secure connection every time. The connectors are easy to un-mate by depressing the release mechanism. L-com can manufacture custom cable assemblies with low minimum quantity requirements and short lead times. Features Available in lengths of 0.5, 1, 2, 3 and 5 meters Gold contact plating provides reliable connections with repeated mating cycles Latching mechanism provides secure connections Color: light gray Used to connect Type 1 (6 Position) Firewire cables/ports Application Camcorder interconnects Digital photography Document scanning Peripheral to host communication

Suppliers

Company
Product
Description
Supplier Links
Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 5.0m - CSM94L-5M - L-com, Inc.
North Andover, MA, United States
Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 5.0m
CSM94L-5M
Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 5.0m CSM94L-5M
These Type 1 Firewire assemblies utilize L-com's CN1394L-1 latching Type 1 / 6 position connector on both ends of the cable. The latching connector provides mechanical retention to mating connectors providing a secure connection every time. The connectors are easy to un-mate by depressing the release mechanism. L-com can manufacture custom cable assemblies with low minimum quantity requirements and short lead times. Features Available in lengths of 0.5, 1, 2, 3 and 5 meters Gold contact plating provides reliable connections with repeated mating cycles Latching mechanism provides secure connections Color: light gray Used to connect Type 1 (6 Position) Firewire cables/ports Application Camcorder interconnects Digital photography Document scanning Peripheral to host communication

These Type 1 Firewire assemblies utilize L-com's CN1394L-1 latching Type 1 / 6 position connector on both ends of the cable. The latching connector provides mechanical retention to mating connectors providing a secure connection every time. The connectors are easy to un-mate by depressing the release mechanism. L-com can manufacture custom cable assemblies with low minimum quantity requirements and short lead times.

Features

  • Available in lengths of 0.5, 1, 2, 3 and 5 meters
  • Gold contact plating provides reliable connections with repeated mating cycles
  • Latching mechanism provides secure connections
  • Color: light gray
  • Used to connect Type 1 (6 Position) Firewire cables/ports

Application

  • Camcorder interconnects
  • Digital photography
  • Document scanning
  • Peripheral to host communication
Supplier's Site
Cbl1394 Type 1/1 Latch 5M L-Com - 23T5458 - Newark, An Avnet Company
Chicago, IL, United States
Cbl1394 Type 1/1 Latch 5M L-Com
23T5458
Cbl1394 Type 1/1 Latch 5M L-Com 23T5458
CBL1394 TYPE 1/1 LATCH 5M

CBL1394 TYPE 1/1 LATCH 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94L-5M 23T5458
Product Name Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 5.0m Cbl1394 Type 1/1 Latch 5M L-Com
Product Type FireWire (IEEE 1394) FireWire (IEEE 1394)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details