L-com, Inc. IEEE-1394 Firewire Cable, Type 2 - Type 2, 0.5m CSM94-05M3

Description
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. They are also ideal for linking two firewire peripherals. Twisted pair data lines help reduce crosstalk between equipment. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type 2 (4 position) to Type 2 connectors Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Lengths are 0.5, 1, 2, 3, & 5 meters; color is black Application Camcorder interconnects Document scanning Peripheral to host communication Digital photography
Description
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. They are also ideal for linking two firewire peripherals. Twisted pair data lines help reduce crosstalk between equipment. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type 2 (4 position) to Type 2 connectors Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Lengths are 0.5, 1, 2, 3, & 5 meters; color is black Application Camcorder interconnects Document scanning Peripheral to host communication Digital photography

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394 Firewire Cable, Type 2 - Type 2, 0.5m - CSM94-05M3 - L-com, Inc.
North Andover, MA, United States
IEEE-1394 Firewire Cable, Type 2 - Type 2, 0.5m
CSM94-05M3
IEEE-1394 Firewire Cable, Type 2 - Type 2, 0.5m CSM94-05M3
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. They are also ideal for linking two firewire peripherals. Twisted pair data lines help reduce crosstalk between equipment. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type 2 (4 position) to Type 2 connectors Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Lengths are 0.5, 1, 2, 3, & 5 meters; color is black Application Camcorder interconnects Document scanning Peripheral to host communication Digital photography

Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. They are also ideal for linking two firewire peripherals. Twisted pair data lines help reduce crosstalk between equipment. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Firewire cable assembly, Type 2 (4 position) to Type 2 connectors
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Simple plug and play connections avoid costly downtime
  • Lengths are 0.5, 1, 2, 3, & 5 meters; color is black

Application

  • Camcorder interconnects
  • Document scanning
  • Peripheral to host communication
  • Digital photography
Supplier's Site
Cbl Ieee1394 Type 2/2 0.5Mtr L-Com - 89M8568 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ieee1394 Type 2/2 0.5Mtr L-Com
89M8568
Cbl Ieee1394 Type 2/2 0.5Mtr L-Com 89M8568
CBL IEEE1394 TYPE 2/2 0.5MTR

CBL IEEE1394 TYPE 2/2 0.5MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94-05M3 89M8568
Product Name IEEE-1394 Firewire Cable, Type 2 - Type 2, 0.5m Cbl Ieee1394 Type 2/2 0.5Mtr L-Com
Product Type FireWire (IEEE 1394) FireWire (IEEE 1394)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details