L-com, Inc. IEEE-1394 Firewire Cable, Type 1 - Type 2, 3.0m CSM94-3M2

Description
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. Twisted pair data lines help reduce crosstalk between host and peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire cable assembly, Type 1 (6 position) to Type 2 (4 position) connectors Lengths are 0.5, 1, 2, 3, & 5 meters; color is black Application Camcorder interconnects Document scanning Peripheral to host communication Digital photography
Description
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. Twisted pair data lines help reduce crosstalk between host and peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire cable assembly, Type 1 (6 position) to Type 2 (4 position) connectors Lengths are 0.5, 1, 2, 3, & 5 meters; color is black Application Camcorder interconnects Document scanning Peripheral to host communication Digital photography

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394 Firewire Cable, Type 1 - Type 2, 3.0m - CSM94-3M2 - L-com, Inc.
North Andover, MA, United States
IEEE-1394 Firewire Cable, Type 1 - Type 2, 3.0m
CSM94-3M2
IEEE-1394 Firewire Cable, Type 1 - Type 2, 3.0m CSM94-3M2
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. Twisted pair data lines help reduce crosstalk between host and peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire cable assembly, Type 1 (6 position) to Type 2 (4 position) connectors Lengths are 0.5, 1, 2, 3, & 5 meters; color is black Application Camcorder interconnects Document scanning Peripheral to host communication Digital photography

Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. Twisted pair data lines help reduce crosstalk between host and peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Simple plug and play connections avoid costly downtime
  • Firewire cable assembly, Type 1 (6 position) to Type 2 (4 position) connectors
  • Lengths are 0.5, 1, 2, 3, & 5 meters; color is black

Application

  • Camcorder interconnects
  • Document scanning
  • Peripheral to host communication
  • Digital photography
Supplier's Site
Cbl Ieee1394 Type 1/2 3Mtr L-Com - 88M3690 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ieee1394 Type 1/2 3Mtr L-Com
88M3690
Cbl Ieee1394 Type 1/2 3Mtr L-Com 88M3690
CBL IEEE1394 TYPE 1/2 3MTR

CBL IEEE1394 TYPE 1/2 3MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94-3M2 88M3690
Product Name IEEE-1394 Firewire Cable, Type 1 - Type 2, 3.0m Cbl Ieee1394 Type 1/2 3Mtr L-Com
Product Type FireWire (IEEE 1394) FireWire (IEEE 1394)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details