L-com, Inc. IEEE-1394 Firewire Cable, Type 1 - Type 2, 5.0m CSM94-5M2

Description
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. Twisted pair data lines help reduce crosstalk between host and peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type 1 (6 position) to Type 2 (4 position) connectors Lengths are 0.5, 1, 2, 3, & 5 meters; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Application Digital photography Peripheral to host communication Camcorder interconnects Document scanning
Description
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. Twisted pair data lines help reduce crosstalk between host and peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type 1 (6 position) to Type 2 (4 position) connectors Lengths are 0.5, 1, 2, 3, & 5 meters; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Application Digital photography Peripheral to host communication Camcorder interconnects Document scanning

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394 Firewire Cable, Type 1 - Type 2, 5.0m - CSM94-5M2 - L-com, Inc.
North Andover, MA, United States
IEEE-1394 Firewire Cable, Type 1 - Type 2, 5.0m
CSM94-5M2
IEEE-1394 Firewire Cable, Type 1 - Type 2, 5.0m CSM94-5M2
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. Twisted pair data lines help reduce crosstalk between host and peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type 1 (6 position) to Type 2 (4 position) connectors Lengths are 0.5, 1, 2, 3, & 5 meters; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Application Digital photography Peripheral to host communication Camcorder interconnects Document scanning

Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. Twisted pair data lines help reduce crosstalk between host and peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Firewire cable assembly, Type 1 (6 position) to Type 2 (4 position) connectors
  • Lengths are 0.5, 1, 2, 3, & 5 meters; color is black
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Simple plug and play connections avoid costly downtime

Application

  • Digital photography
  • Peripheral to host communication
  • Camcorder interconnects
  • Document scanning
Supplier's Site
Cbl Ieee1394 Type 1/2 5Mtr L-Com - 88M3693 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ieee1394 Type 1/2 5Mtr L-Com
88M3693
Cbl Ieee1394 Type 1/2 5Mtr L-Com 88M3693
CBL IEEE1394 TYPE 1/2 5MTR

CBL IEEE1394 TYPE 1/2 5MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94-5M2 88M3693
Product Name IEEE-1394 Firewire Cable, Type 1 - Type 2, 5.0m Cbl Ieee1394 Type 1/2 5Mtr L-Com
Product Type FireWire (IEEE 1394) FireWire (IEEE 1394)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details