L-com, Inc. IEEE-1394 Firewire Cable, Type 1 M - Type 1 F, 2.0m CSM94X-2M

Description
These cables are handy to have on hand when it is necessary to extend any firewire cable with a Type 1 connector. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire extension cable assembly, Type 1 male to Type 1 female connectors Lengths are 1, 2, & 3 meters; color is light gray Application Camcorder interconnects Document scanning Peripheral to host communication Digital photography
Description
These cables are handy to have on hand when it is necessary to extend any firewire cable with a Type 1 connector. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire extension cable assembly, Type 1 male to Type 1 female connectors Lengths are 1, 2, & 3 meters; color is light gray Application Camcorder interconnects Document scanning Peripheral to host communication Digital photography

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394 Firewire Cable, Type 1 M - Type 1 F, 2.0m - CSM94X-2M - L-com, Inc.
North Andover, MA, United States
IEEE-1394 Firewire Cable, Type 1 M - Type 1 F, 2.0m
CSM94X-2M
IEEE-1394 Firewire Cable, Type 1 M - Type 1 F, 2.0m CSM94X-2M
These cables are handy to have on hand when it is necessary to extend any firewire cable with a Type 1 connector. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire extension cable assembly, Type 1 male to Type 1 female connectors Lengths are 1, 2, & 3 meters; color is light gray Application Camcorder interconnects Document scanning Peripheral to host communication Digital photography

These cables are handy to have on hand when it is necessary to extend any firewire cable with a Type 1 connector. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Simple plug and play connections avoid costly downtime
  • Firewire extension cable assembly, Type 1 male to Type 1 female connectors
  • Lengths are 1, 2, & 3 meters; color is light gray

Application

  • Camcorder interconnects
  • Document scanning
  • Peripheral to host communication
  • Digital photography
Supplier's Site
Cbl Ieee1394 Type 1 Ext 2Mtr L-Com - 89M8583 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ieee1394 Type 1 Ext 2Mtr L-Com
89M8583
Cbl Ieee1394 Type 1 Ext 2Mtr L-Com 89M8583
CBL IEEE1394 TYPE 1 EXT 2MTR

CBL IEEE1394 TYPE 1 EXT 2MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94X-2M 89M8583
Product Name IEEE-1394 Firewire Cable, Type 1 M - Type 1 F, 2.0m Cbl Ieee1394 Type 1 Ext 2Mtr L-Com
Product Type FireWire (IEEE 1394) FireWire (IEEE 1394)
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details