L-com, Inc. IEEE-1394b Firewire Cable, Type B - Type B, 5.0m CSM94BB-5M

Description
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector and can double the transmission rates of the traditional IEEE-1394a cable assemblies. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type B (9 position) to Type B connectors Lengths are 1, 2, 3, & 5 meters; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Application Digital photography Camcorder interconnects Document scanning Peripheral to host communication
Description
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector and can double the transmission rates of the traditional IEEE-1394a cable assemblies. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type B (9 position) to Type B connectors Lengths are 1, 2, 3, & 5 meters; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Application Digital photography Camcorder interconnects Document scanning Peripheral to host communication

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394b Firewire Cable, Type B - Type B, 5.0m - CSM94BB-5M - L-com, Inc.
North Andover, MA, United States
IEEE-1394b Firewire Cable, Type B - Type B, 5.0m
CSM94BB-5M
IEEE-1394b Firewire Cable, Type B - Type B, 5.0m CSM94BB-5M
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector and can double the transmission rates of the traditional IEEE-1394a cable assemblies. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type B (9 position) to Type B connectors Lengths are 1, 2, 3, & 5 meters; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Application Digital photography Camcorder interconnects Document scanning Peripheral to host communication

This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector and can double the transmission rates of the traditional IEEE-1394a cable assemblies. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Firewire cable assembly, Type B (9 position) to Type B connectors
  • Lengths are 1, 2, 3, & 5 meters; color is black
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Simple plug and play connections avoid costly downtime

Application

  • Digital photography
  • Camcorder interconnects
  • Document scanning
  • Peripheral to host communication
Supplier's Site
Cblieee1394B 9/9Pos 5Mtr L-Com - 89M8573 - Newark, An Avnet Company
Chicago, IL, United States
Cblieee1394B 9/9Pos 5Mtr L-Com
89M8573
Cblieee1394B 9/9Pos 5Mtr L-Com 89M8573
CBLIEEE1394B 9/9POS 5MTR

CBLIEEE1394B 9/9POS 5MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94BB-5M 89M8573
Product Name IEEE-1394b Firewire Cable, Type B - Type B, 5.0m Cblieee1394B 9/9Pos 5Mtr L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details