L-com, Inc. IEEE-1394 Firewire Cable, Type 1 - Type 1, 1.0m CSM94-1M

Description
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire peripherals. They can also be used to link two computers together for file sharing. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Lengths are 0.5, 1, 2, 3, & 5 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire cable assembly, Type 1 (6 position) to Type 1 connectors Application Camcorder interconnects Document scanning Peripheral to host communication Digital photography
Description
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire peripherals. They can also be used to link two computers together for file sharing. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Lengths are 0.5, 1, 2, 3, & 5 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire cable assembly, Type 1 (6 position) to Type 1 connectors Application Camcorder interconnects Document scanning Peripheral to host communication Digital photography

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394 Firewire Cable, Type 1 - Type 1, 1.0m - CSM94-1M - L-com, Inc.
North Andover, MA, United States
IEEE-1394 Firewire Cable, Type 1 - Type 1, 1.0m
CSM94-1M
IEEE-1394 Firewire Cable, Type 1 - Type 1, 1.0m CSM94-1M
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire peripherals. They can also be used to link two computers together for file sharing. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Lengths are 0.5, 1, 2, 3, & 5 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire cable assembly, Type 1 (6 position) to Type 1 connectors Application Camcorder interconnects Document scanning Peripheral to host communication Digital photography

Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire peripherals. They can also be used to link two computers together for file sharing. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Lengths are 0.5, 1, 2, 3, & 5 meters; color is light gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Simple plug and play connections avoid costly downtime
  • Firewire cable assembly, Type 1 (6 position) to Type 1 connectors

Application

  • Camcorder interconnects
  • Document scanning
  • Peripheral to host communication
  • Digital photography
Supplier's Site
Cbl Ieee1394 Type 1/1 1Mtr L-Com - 12K5355 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ieee1394 Type 1/1 1Mtr L-Com
12K5355
Cbl Ieee1394 Type 1/1 1Mtr L-Com 12K5355
CBL IEEE1394 TYPE 1/1 1MTR

CBL IEEE1394 TYPE 1/1 1MTR

Supplier's Site
IEEE-1394 Firewire Cable, Type 1 - Type1, 1.0m - 70126301 - Allied Electronics, Inc.
Fort Worth, TX, USA
IEEE-1394 Firewire Cable, Type 1 - Type1, 1.0m
70126301
IEEE-1394 Firewire Cable, Type 1 - Type1, 1.0m 70126301
IEEE-1394 Firewire Cable, Type 1 - Type1, 1.0m

IEEE-1394 Firewire Cable, Type 1 - Type1, 1.0m

Supplier's Site
Cable Assemblies - Firewire Cables (IEEE 1394) - CSM94-1M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Firewire Cables (IEEE 1394)
CSM94-1M
Cable Assemblies - Firewire Cables (IEEE 1394) CSM94-1M
CBL IEEE1394 TYPE 1/1 1MTR

CBL IEEE1394 TYPE 1/1 1MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSM94-1M 12K5355 70126301 CSM94-1M
Product Name IEEE-1394 Firewire Cable, Type 1 - Type 1, 1.0m Cbl Ieee1394 Type 1/1 1Mtr L-Com IEEE-1394 Firewire Cable, Type 1 - Type1, 1.0m Cable Assemblies - Firewire Cables (IEEE 1394)
Product Type FireWire (IEEE 1394) FireWire (IEEE 1394) FireWire (IEEE 1394); Serial FireWire (IEEE 1394)
Cable Shielding Foil Braid Foil Braid
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/326-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers