L-com, Inc. IEEE-1394b Firewire Cable, Type B - Type 2, 2.0m CSM94B2-2M

Description
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector to traditional equipment having the 4 position connector. Cable construction features two individually shielded 26 AWG data pairs with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type B (9 position) to Type 2 (4 position) connectors Lengths are 1, 2, 3, & 5 meters; color is black Simple plug and play connections avoid costly downtime Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Camcorder interconnects Digital photography Document scanning Peripheral to host communication
Description
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector to traditional equipment having the 4 position connector. Cable construction features two individually shielded 26 AWG data pairs with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type B (9 position) to Type 2 (4 position) connectors Lengths are 1, 2, 3, & 5 meters; color is black Simple plug and play connections avoid costly downtime Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Camcorder interconnects Digital photography Document scanning Peripheral to host communication

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394b Firewire Cable, Type B - Type 2, 2.0m - CSM94B2-2M - L-com, Inc.
North Andover, MA, United States
IEEE-1394b Firewire Cable, Type B - Type 2, 2.0m
CSM94B2-2M
IEEE-1394b Firewire Cable, Type B - Type 2, 2.0m CSM94B2-2M
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector to traditional equipment having the 4 position connector. Cable construction features two individually shielded 26 AWG data pairs with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type B (9 position) to Type 2 (4 position) connectors Lengths are 1, 2, 3, & 5 meters; color is black Simple plug and play connections avoid costly downtime Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Camcorder interconnects Digital photography Document scanning Peripheral to host communication

This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector to traditional equipment having the 4 position connector. Cable construction features two individually shielded 26 AWG data pairs with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Firewire cable assembly, Type B (9 position) to Type 2 (4 position) connectors
  • Lengths are 1, 2, 3, & 5 meters; color is black
  • Simple plug and play connections avoid costly downtime
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Camcorder interconnects
  • Digital photography
  • Document scanning
  • Peripheral to host communication
Supplier's Site
Cblieee1394B 9/4Pos 2Mtr L-Com - 89M8579 - Newark, An Avnet Company
Chicago, IL, United States
Cblieee1394B 9/4Pos 2Mtr L-Com
89M8579
Cblieee1394B 9/4Pos 2Mtr L-Com 89M8579
CBLIEEE1394B 9/4POS 2MTR

CBLIEEE1394B 9/4POS 2MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94B2-2M 89M8579
Product Name IEEE-1394b Firewire Cable, Type B - Type 2, 2.0m Cblieee1394B 9/4Pos 2Mtr L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details